Modular / Tower Distillation Equipment and Solvent Recovery Systems
from Alfa Laval Inc.
Fully automated module that makes it easy to remove alcohol from beer at low temperature and pressure, using a single pass through a vertical stripping column. The Alfa Laval De-alcoholization Module makes it easy for breweries to produce beer with little or no alcohol content, with no big... [See More]
- Equipment Type: Modular / Tower
- Distillation Process: Continuous Distillation
- Solvent Recovery Technology: Distillation
from Hebeler LLC.
Buflovak offers an exclusive Caustic Cell Liquor design. Cell Liquor to 50% NaOH concentration using Buflovak ’s high efficiency separator design. Cell Liquor from 50% to 73-78% NaOH concentration using Buflovak ’s special steam heated tubular evaporator. Caustic concentration to 98%... [See More]
- Equipment Type: Modular / Tower
- Distillation Process: Batch Distillation; Continuous Distillation
- Solvent Recovery Technology: Distillation
from Branch Environmental Solutions
Where large volumes must be handled, we can provide a solvent concentration stage using a special media which captures the VOC and then is regenerated. This allows the released VOC gas to be sent to a much smaller oxidizer. The result is a reliable system with low operating cost. [See More]
- Equipment Type: Modular / Tower
- Removal Efficiency: 95 to 99
- Solvent Recovery Technology: Adsorption
from Pentair Oil & Gas Separations
LiquiSep technology has been implemented specifically to help separate emulsions that are not separable by conventional coalescers. Conventional coalescers are unable to provide the degree clarity associated with LiquiSep technology due to the inability to capture and remove the most penetrating... [See More]
- Equipment Type: Modular / Tower
- Solvent Recovery Technology: Liquid-Liquid Extraction