Computer Board Voltage Regulators
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer //German thyristor SCR Voltage Stabilizer Regulator [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 80000 to 400000
from Sensata Technologies
The Sensata | Sendyne SIM100MLP is the first high voltage isolation monitoring / insulation monitoring / IMD device for Electric Vehicles (EV/HEVs) and charging stations capable of operating correctly even when the battery is active, and experiencing large voltage variations. The SIM100MLP... [See More]
- Configuration: Computer Board
- Output Voltage: 1000
- Input Voltage: 4.8 to 53
- Operating Temperature: -40 to 257
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 1.60E6 to 3.00E6
from Sensata Technologies
The Sensata | Sendyne SIM100MOD is the first high voltage isolation monitoring / insulation monitoring / IMD device for Electric Vehicles (EV/HEVs) and charging stations capable of operating correctly even when the battery is active, and experiencing large voltage variations. The SIM100MOD... [See More]
- Configuration: Computer Board
- Output Voltage: 100 to 1500
- Input Voltage: 4.8 to 53
- Operating Temperature: -40 to 257
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // AVR Servo Automatic 30kva~80kva Voltage stabilizer [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Single; Three
- Real Power Rating: 15000 to 80000
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 700000 to 1.50E6
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 150000 to 300000
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 200000 to 400000
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // Exclusive 3000KVA 2000KVA 5000KVA Automatic Voltage Regulator Stabilizer SCR Thyristor Outdoor Rmu 415V Regulator [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 2.00E6 to 4.00E6
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 150000 to 650000
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Single (optional feature); Three
- Real Power Rating: 10000 to 100000
from Shenzhen Xingkerong Technology Co., Ltd
Home // All Collections // Regulator Stabilizer // 800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V [See More]
- Configuration: Computer Board; Floor
- Frequency: 50Hz; 60Hz
- Phase: Three
- Real Power Rating: 600000 to 1.50E6
from LSI Controls Inc.
The LS5061A is a dual output 1 Amp step-up switching regulator as a direct drop-in replacement for the obsolete PT5061A. With a unique Idle Mode ™ control scheme, the controller operates in PWM mode at medium and heavy loads for lowest noise and optimum efficiency, then pulses only as needed... [See More]
- Configuration: Computer Board
- Input Voltage: 4.75 to 5.5
- Phase: Single
- Output Voltage: 15
from LSI Controls Inc.
LSI Controls, Inc., introduces its small footprint, high efficiency, Integrated Switching Regulators. With a 33% greater current rating (2A continuous / 3A peak), the LS78ST1xx regulators are higher power pin compatible drop-in replacements for the now obsolete TI/Power Trends PT78ST1xx. The... [See More]
- Configuration: Computer Board
- Input Voltage: 18 to 36
- Phase: Single
- Output Voltage: 15