NEMA Enclosure Voltage Regulators

4 Results
Mini-EVR™ Power Conditioner -- MEVR-03-120-6
from Utility Systems Technologies, Inc.

The Mini-EVR ™ is the single phase power conditioner - voltage regulator that saves you money!. Based on the same technology found in UST's popular Sure-Volt ™ power conditioner, the Mini-EVR ™ provides the same very fast response, high overload capacity, industrial-grade... [See More]

  • Features: NEMA Enclosure
  • Frequency: 60Hz
  • Phase: Single
  • Configuration: Portable / Benchtop (optional feature); HardWired; Wall; Bare Frame Unit
Voltage Regulators
from GE Grid Solutions

Voltage Regulators. Robust, Maintenance Free Solutions. GE ’s Voltage Regulators set the industry standard for robust design and product reliability. GE ’s Voltage Regulators fully comply with the strict requirements of IEEE C57.15-2009 and NEMA 4, and is independently certified by KEMA. [See More]

  • Features: NEMA Enclosure
  • Configuration: Pole-mounted | Substation
  • Phase: Three
Sag Fighter™ -- SRT-10-120-OOOO
from Utility Systems Technologies, Inc.

The Sag Fighter ™ sag ride-through conditioner (dynamic voltage restorer) protects sensitive equipment from deep voltage sags without the hassle, high costs and high maintenance of UPS units or mechanical energy storage devices. One and two phase sags down to 30% of nominal voltage and three... [See More]

  • Features: NEMA Enclosure
  • Frequency: 50Hz; 60Hz
  • Phase: Three
  • Configuration: Floor
Sure-Volt™ Power Conditioner -- EVR-0005-208D-AAA
from Utility Systems Technologies, Inc.

The Sure-Volt ™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types. Built-in surge suppression for surges and spikes. [See More]

  • Features: NEMA Enclosure; Isolation Transformer
  • Frequency: 60Hz
  • Phase: Three
  • Configuration: HardWired; Floor; Bare Frame Unit