Class AB Audio Amplifiers and Preamplifiers

12 Results
Car Audio, Amplifier -- GTA-1005
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB & Class D Hybrid amplifier design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise... [See More]

  • Amplifier Class: Class AB; Class D
  • Frequency Response: 1.00E-5 to 0.0500
  • Type: Audio Amplifier
  • Number of Channels: 5
S1000
from Wharfedale Pro

The new "S-Series " amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 2.00E-5 to 0.0400
  • Type: Audio Amplifier
  • Output Gain: 33
2-channel Class A/B Full-Range Amplifier, 110 W x 2 @ 4 Ω / 180 W x 2 @ 2 Ω - 14.4 V -- J2-360.2
from JL Audio, Inc.

2-channel Class A/B Full-Range Amplifier, 110 W x 2 @ 4 Î © / 180 W x 2 @ 2 Î © - 14.4 V [See More]

  • Amplifier Class: Class AB
  • Type: Audio Amplifier
Car Audio, Amplifier -- GTA-1105
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB & Class D Hybrid amplifier design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise... [See More]

  • Amplifier Class: Class AB; Class D
  • Frequency Response: 1.00E-5 to 0.0500
  • Type: Audio Amplifier
  • Number of Channels: 5
S1500
from Wharfedale Pro

The new "S-Series " amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 2.00E-5 to 0.0400
  • Type: Audio Amplifier
  • Output Gain: 33
2-Channel Class A/B Full-Range Amplifier, 180 W x 2 @ 2 Ω / 110 W x 2 @ 4 Ω - 14.4V -- JX360/2
from JL Audio, Inc.

The JX 360/2 is perfect for those seeking a truly powerful, two-channel Class A/B design. Its robust MOSFET power supply keeps things rock-stable to deliver a very strong 180 watts to each of its two channels into 2 ohms (14.4V, 1% THD). This amplifier can also be bridged to produce 360 W x 1 @ 4... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 2.00E-5
  • Type: Audio Amplifier
Car Audio, Amplifier -- GTA-602
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 1.00E-5 to 0.0500
  • Type: Audio Amplifier
  • Number of Channels: 2
2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. -- 300/2v2
from JL Audio, Inc.

2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Î © per ch. [See More]

  • Amplifier Class: Class AB
  • Type: Audio Amplifier
Car Audio, Amplifier -- GTA-704
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 1.00E-5 to 0.0500
  • Type: Audio Amplifier
  • Number of Channels: 4
2-channel Class-AB Full-Range Amplifier. 80 W x 2 @ 4 Ω / 125 W x 2 @ 2 Ω - 14.4 V -- M2250
from JL Audio, Inc.

2-channel Class-AB Full-Range Amplifier. 80 W x 2 @ 4 Î © / 125 W x 2 @ 2 Î © - 14.4 V [See More]

  • Amplifier Class: Class AB
  • Type: Audio Amplifier
Car Audio, Amplifier -- GTA-802
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 1.00E-5 to 0.0500
  • Type: Audio Amplifier
  • Number of Channels: 2
4-Channel Class A/B Full-Range Amplifier, 75 W x 4 @ 1.5-4 Ω -- 300/4v2
from JL Audio, Inc.

If you prefer a traditional Class A/B design taken to its highest possible level, the 300/4v2 is your amplifier, thanks to its outstanding fidelity, reliability and well-designed feature set. [See More]

  • Amplifier Class: Class AB
  • Frequency Response: 5.00E-6 to 0.0300
  • Type: Audio Amplifier