Amplifier Audio Amplifiers and Preamplifiers

180 Results
Amplifier assembly, 15 watt, for Series D -- K2005502C-04
from Federal Signal Corporation - Industrial Signaling and Systems

Home // Signaling // Amplifier assembly, 15 watt, for Series D [See More]

  • Type: Audio Amplifier
4661592
from RS Components, Ltd.

A compact, domestic, audio-frequency, induction loop amplifier kit containing all you need to set up an in-room system for hearing aid users with a T setting. Ideal for TV rooms, living rooms, bedrooms and studies. Maximum coverage up to 50m ² (7m x 7m square) or 100m ² (5m x 20m... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-4 to 0.0080
Amplifier assembly, 30 watt, for Series D -- K2005502D-01
from Federal Signal Corporation - Industrial Signaling and Systems

Home // Signaling // Amplifier assembly, 30 watt, for Series D [See More]

  • Type: Audio Amplifier
4661621
from RS Components, Ltd.

This kit is designed for use in post offices, banks, building societies, ticket offices and reception areas where there is a small, fixed conversation area. It fits neatly under desks, counters and table tops in a standard double-gang 25mm UK back box. The listening field is approximately 1m to... [See More]

  • Type: Audio Amplifier
CTS2 AudioMaster® Public Address High-Powered Amplifiers -- CTS2-1250-120-240
from Federal Signal Corporation - Industrial Signaling and Systems

Available in power ratings of 150, 300, 500, and 1,000 watts per channel. Two channels. Selectable dual or mono modes. In-rush limiting. Energy efficient. Dual input sensitivity switches. Features. The Federal Signal line of high-powered audio amplifiers provides the flexibility, quality, and... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 2
  • Continuous Power: 1250
4691830
from RS Components, Ltd.

A wall-mounting induction loop amplifier, suitable for shops, meeting rooms, lecture theatres, churches, schools, TV lounges and other small-to-medium sized applications. Provides coverage up to 120m ² (11m x 11m square) or 250m ² (10m x 25m rectangular). Audio processing circuitry... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 4.00E-5 to 0.0080
4691852
from RS Components, Ltd.

A battery-powered, portable system with charger, designed for those who interact with hearing-aid users away from fixed loop installations, or for the users themselves to carry on business or social occassions. It is most effective when placed on a desk or counter between the user and (usually one)... [See More]

  • Type: Audio Amplifier
522812
from RS Components, Ltd.

Provides up to 200m ² coverage, it has a freestanding case with recessed controls to prevent tampering. 2x line level inputs and 1x mic input, and is compatible with outreach plates. Has a unique floating sense system, which provides flat frequency response from as low as 20Hz up to the... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0140
522935
from RS Components, Ltd.

An induction loop kit with counter top loop and microphone that covers the area surrounding a ticket desk, reception desk or counter. Features & Benefits. Compact free standing design. 1 x 3.5mm microphone input. Compatible with SigNETs unique Outreach plate. Input limit, Output Peak and Power On... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-4 to 0.0050
523027
from RS Components, Ltd.

Ideal device to ensure your environment meets the standards laid out by the DDA. Built-in cut off timer automatically shuts down the system after 10, 30 or 60 minutes if the unit is not being used. All in one system that can be used in schools, shops, nursing homes, leisure centres as well as many... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-4 to 0.0050
7868941 [PAA-LT3469-01 from Sonitron NV]
from RS Components, Ltd.

PAA Series piezoceramic audio amplifiers are a total solution to drive piezoceramic sound components. A range of different PCB sizes, amplifier topologies and maximum voltage peak to peak outputs, cover a wide solution to piezo audio amplification. Piezo audio amplifiers are designed to handle... [See More]

  • Type: Audio Amplifier
7868945 [PAA-MAX9788-01 from Sonitron NV]
from RS Components, Ltd.

PAA Series piezoceramic audio amplifiers are a total solution to drive piezoceramic sound components. A range of different PCB sizes, amplifier topologies and maximum voltage peak to peak outputs, cover a wide solution to piezo audio amplification. Piezo audio amplifiers are designed to handle... [See More]

  • Type: Audio Amplifier
7868951 [PAA-Sample Kit from Sonitron NV]
from RS Components, Ltd.

The PAA piezo ceramic audio design sample kit from Sonitron includes four different piezo audio amplifiers and is ideal for experimenting with the included speaker. The kit consists of a SPS-6555-03 speaker built into a small plastic case, with four PAA amplifiers, PAA-LT3469-01, PAA-MAX9788-01,... [See More]

  • Type: Audio Amplifier
7868954 [PAA-LM4960SQ-02 from Sonitron NV]
from RS Components, Ltd.

PAA Series piezoceramic audio amplifiers are a total solution to drive piezoceramic sound components. A range of different PCB sizes, amplifier topologies and maximum voltage peak to peak outputs, cover a wide solution to piezo audio amplification. Piezo audio amplifiers are designed to handle... [See More]

  • Type: Audio Amplifier
7868957 [PAA-StepUpBTL-01 from Sonitron NV]
from RS Components, Ltd.

PAA Series piezoceramic audio amplifiers are a total solution to drive piezoceramic sound components. A range of different PCB sizes, amplifier topologies and maximum voltage peak to peak outputs, cover a wide solution to piezo audio amplification. Piezo audio amplifiers are designed to handle... [See More]

  • Type: Audio Amplifier
8091105
from RS Components, Ltd.

Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required. Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0160
8091108
from RS Components, Ltd.

Induction loop amplifier ideal for theatres, cinemas, churches, conference halls and other venues where an excellent sound system is required. Free standing design. Improved drive capability providing 50% extra coverage than other PDA range models. 2 x XLR 3pin input sockets. Optional 11V phantom... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0160
Airborne isotron amplifier -- 2685M1
from PCB Piezotronics, Inc.

Airborne isotron amplifier. IEPE signal conditioner for airborne applications, biased and unbiased outputs, gain range: 0.1 to 1.0 mV/pC [See More]

  • Type: Audio Amplifier
The PE-2A/PE-3 Line Amplifier
from Grommes~Precision Electronics, Inc.

The compact, versatile PE-2A is a multi-purpose line amplifier designed for numerous applications, from “Music-On-Hold-Systems ” to driving remotely located amplifiers. The compact PE-3 is a microphone line amplifier that is designed especially for longer cable runs on low impedance... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 0.0200
Loudspeaker power amplifier -- GVS7118
from Hangzhou Crysound Electronics Co., Ltd.

GVS7118 Loudspeaker power amplifier specially for experiment with 60 W power output can be used with GVS7116C Automatic Oscillation Sweeper. It is featured by easy to simple operation and easy-to-use. GVS7118 has triple protection functions: in case of overload, overvoltage, or short circuit, this... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 60
  • Frequency Response: 2.00E-5 to 0.1000
  • Nominal Impedance: 1.00E6
Car Audio, Amplifier -- GT-2125
from Boston Acoustics, Inc.

2-channel car amplifier. Q-Tune ™ technology combines sophisticated crossover adjustments with Q-Control settings to seamlessly transition rear bass to the front sound stage. High efficiency and output stages delivering increased power into lower impedance and maximum dynamics and transient... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 2
  • Frequency Response: 1.00E-5 to 0.0950
1.1W to1.5W Monaural Speaker Amplifier -- BD7830NUV
from ROHM Semiconductor GmbH

BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices. [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.5
  • Output Gain: 20
Amplifiers -- AMP-A460H
from Biamp Systems, Ltd.

The AMP-A460H is a four channel amplifier delivering 60 watts per channel in a sleek, compact design. It is a half-rack, D-class amplifier that operates in near silence with no need for internal cooling fans. It ships with a rack mounting kit for a single unit installation or mounting two units... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 60
  • Amplifier Class: Class D
  • Number of Channels: 4
Avaya M12LUCM Telephone Headset Amplifier -- 407639715
from TelephoneStuff.com

Line powered Avaya headset base unit that connects Avaya headsets to most single or multi-line phones to improve voice quality and maintain sound at a comfortable level. One-button selection between headset or handset. Separate controls adjust incoming / outgoing volume. Does not require batteries... [See More]

  • Type: Audio Amplifier
DW-1600
from Wharfedale Pro

The DW-1600 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-1600 are simple yet effective with individual channel input trim controls and a power switch. Power, Signal, Clip and Fault LED 's on each channel... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0200
1 x 3 Distribution Amplifier -- 80328
from TMP Pro Distribution

The TSD-DA13 1x3 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows a balanced mic or line level source to be distributed to three isolated variable outputs making it a perfect solution for applications including... [See More]

  • Type: Audio Amplifier
PVA-30 Optional Amplifier
from Patlite (USA) Corporation

Optional Amplifier [See More]

  • Type: Audio Amplifier
  • Continuous Power: 30
Electrostatic amplifier -- GES
from Woo Audio Inc.

Price: $1450 Color Black Silver * Power cord and interconnection cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment instruction. Technical Specifications: Input impedance: 100 Kilo-Ohms Frequency response: 10... [See More]

  • Type: Audio Amplifier
  • Nominal Impedance: 100000
  • Frequency Response: 1.00E-5 to 0.0800
1.1W to1.5W Monaural Speaker Amplifiers -- BD7830NUV
from ROHM Semiconductor USA, LLC

BD7830NUV is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices. [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.5
  • Output Gain: 20 to ?
2-channel Class A/B Full-Range Amplifier, 110 W x 2 @ 4 Ω / 180 W x 2 @ 2 Ω - 14.4 V -- J2-360.2
from JL Audio, Inc.

2-channel Class A/B Full-Range Amplifier, 110 W x 2 @ 4 Î © / 180 W x 2 @ 2 Î © - 14.4 V [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
ATNC Fiber Optic -- BF4R [BF4R from Autonics Corporation]
from Galco Industrial Electronics

Amplifier, Fiber Optic, Auto Tune, [See More]

  • Type: Audio Amplifier
Multi-channel amplifier -- CRY584D
from Hangzhou Crysound Electronics Co., Ltd.

CRY584D is designed for laboratory and production line testing, with a 2-channel power amplifier. The power supply unit can be used to supply power to the microphone and ear stimulator and other components. The power amplifier is used to drive speakers, headphones, mouth stimulators and other... [See More]

  • Type: Audio Amplifier
  • Output Gain: ? to 20
  • Frequency Response: 0.0100 to 0.0200
  • Continuous Power: 30
Car Audio, Amplifier -- GT-RSL
from Boston Acoustics, Inc.

Optional GT-RSL remote subwoofer level for Boston GT Amplifiers. A VCA or Voltage Controlled Amplifier is used to adjust the level with voltage-no audio signal is sent to the controller. Compatible with GT-50, GT-42, GT-40, GT-28, and GT-24 [See More]

  • Type: Audio Amplifier
1.2W Monaural Speaker Amplifier for Automotive -- BD78306EFJ-M
from ROHM Semiconductor GmbH

BD78306EFJ-M is a Class-AB monaural speaker amplifier with 6dB voltage gain designed for automotive. BD783xxEFJ-M series includes 6dB to 26dB voltage gain products. Class-AB amplifiers have no requirements for care about EMI noise. Adopting power package HTSOP-J8 achieves high output power. Low... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.6
  • Output Gain: 6
Amplifiers -- Tesira AMP-4175R
from Biamp Systems, Ltd.

The Tesira AMP-4175R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 175 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Four channel... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
  • Continuous Power: 175
GAI-Tronics Handset/Speaker Amplifier with Pressbar, 24V.. -- 701-307
from TelephoneStuff.com

The 701 series handset/speaker amplifiers are an important component of the 700 Series Page/Party system. These handset/speaker amplifiers are plug-in amplifiers that mate directly with the Model 702, 703, 732 and 733 Series Amplifier Enclosures and are suitable for indoor or outdoor use. Features:... [See More]

  • Type: Audio Amplifier
DW-2400
from Wharfedale Pro

The DW-2400 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-2400 are simple yet effective with individual channel input trim controls and a power switch. Power, Signal, Clip and Fault LED 's on each channel... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0200
1.5W Utility Amplifier -- 37365 [GA2 from Bogen Communications, Inc.]
from TMP Pro Distribution

Bogen's utility amplifiers are designed for long term low-power applications such as music-on-hold, headphones, and waiting room background music. The GA2 is UL listed and provides a 200Hz-15kHz frequency response. [See More]

  • Type: Audio Amplifier
Fully balanced Electrostatic headphone amp -- WES
from Woo Audio Inc.

Price $4990 Color Black Silver * Normal build time is 2 to 4 weeks. * Included tubes: 1 quad of EL34 (power), 1 quad of 6SL7 (driver), 2 5AR4 (rectifiers), 2 12AU7 (phase splittor) * PSU to AMP power supply cord is included. * AC power supply cord, interconnection cable are not included * Shopping... [See More]

  • Type: Audio Amplifier
1.1W to1.5W Monaural Speaker Amplifiers -- BH7824FVM
from ROHM Semiconductor USA, LLC

BH7824FVM is speaker amplifier IC for low-voltage drives and low power consumption audio, specialized for mobile telephones and other mobile audio devices. [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.1
  • Output Gain: 20 to ?
2-Channel Class A/B Full-Range Amplifier, 180 W x 2 @ 2 Ω / 110 W x 2 @ 4 Ω - 14.4V -- JX360/2
from JL Audio, Inc.

The JX 360/2 is perfect for those seeking a truly powerful, two-channel Class A/B design. Its robust MOSFET power supply keeps things rock-stable to deliver a very strong 180 watts to each of its two channels into 2 ohms (14.4V, 1% THD). This amplifier can also be bridged to produce 360 W x 1 @ 4... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5
  • Amplifier Class: Class AB
Car Audio, Amplifier -- GTA-1005
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB & Class D Hybrid amplifier design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 0.0500
  • Amplifier Class: Class AB; Class D
  • Number of Channels: 5
1.9W + 1.9W Stereo Speaker Amplifier -- BD7836EFV
from ROHM Semiconductor GmbH

BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.9
  • Output Gain: 21.6
Amplifiers -- Tesira AMP-4300R CV
from Biamp Systems, Ltd.

The Tesira AMP-4300R CV is a constant voltage 70V/100V, digital networked, four channel amplifier.It is AVB/TSN enabled and delivers 300 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
  • Continuous Power: 300
GAI-Tronics Indoor Speaker Amplifier Station -- 750-801
from TelephoneStuff.com

Indoor speaker amplifier station and weatherproof enclosure. Returns: - Due to the specialized nature of this product and manufacturer. requirements, returns will be subject to a 35% restock fee. [See More]

  • Type: Audio Amplifier
DW-800
from Wharfedale Pro

The DW-800 is a 2U dual channel power amplifier designed for both fixed installation and touring applications. The controls on the front of the DW-800 are simple yet effective with individual channel input trim controls and a power switch. Power, Signal, Clip and Fault LED 's on each channel can... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0200
100W Pole Mount Mono Amplifier System -- 58269
from TMP Pro Distribution

This amplifier features an ultra compact design requiring only 1RU in height and 1 2 rack wide in space. The 100W into a 70V or 100V distributed system gives the power to meet most amplifier demands. The PA1001G power supply supports 120-240VAC power for global use and operation. The patent pending... [See More]

  • Type: Audio Amplifier
Fully balanced Transformer coupled headphone amp -- WA22
from Woo Audio Inc.

Price: $1900 Color Black Silver * Included tubes: 1 pair of 6AS7, 1 pair of 6SN7, and 1 5AR4 * Tubes shown on the pictures are not included. * AC power supply cord, interconnection cable are not included * Shopping cart applies to the U.S. buyers only. International buyers please contact for... [See More]

  • Type: Audio Amplifier
  • Nominal Impedance: 100000
  • Frequency Response: 8.00E-6 to 0.0500
1.9W + 1.9W Stereo Speaker Amplifiers -- BD7836EFV
from ROHM Semiconductor USA, LLC

BD7836EFV is a low voltage drive class-AB stereo speaker amplifier, developed for note-book PC, desktop PC, portable devices and others. Class-AB amplifier has no EMI noise. Adopting power package realize high output power. Low shutdown mode electricity reduce consumption of battery. Shutdown... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1.9
  • Output Gain: 21.6 to ?
2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. -- 300/2v2
from JL Audio, Inc.

2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Î © per ch. [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
Car Audio, Amplifier -- GTA-1105
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB & Class D Hybrid amplifier design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 0.0500
  • Amplifier Class: Class AB; Class D
  • Number of Channels: 5
17W+17W Class D Speaker Amplifier for Digital Input -- BD28623MUV
from ROHM Semiconductor GmbH

BD28623MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W + 20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve... [See More]

  • Type: Audio Amplifier
  • Output Gain: 26
  • Amplifier Class: Class D
  • Continuous Power: 17
Amplifiers -- Tesira AMP-4350R
from Biamp Systems, Ltd.

The Tesira AMP-4350R is a digital networked, four channel amplifier. It is AVB/TSN enabled and delivers 350 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Four channel... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
  • Continuous Power: 350
GAI-Tronics PCBA Handset Speaker Amplifier -- 69488-101
from TelephoneStuff.com

PCBA Handset Speaker Amplifier works with 780-001 and 785-001. [See More]

  • Type: Audio Amplifier
MP1200
from Wharfedale Pro

MP 1200 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features ensure that MP amplifiers will deliver the ultimate in sonic... [See More]

  • Type: Audio Amplifier
  • Output Gain: 35
100W Telephone Paging Amplifier -- 28858 [TPU100B from Bogen Communications, Inc.]
from TMP Pro Distribution

TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in,... [See More]

  • Type: Audio Amplifier
SET Class A Transformer coupled headphone amp -- WA5-LE
from Woo Audio Inc.

Price: $2500 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box * Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers... [See More]

  • Type: Audio Amplifier
17W + 17W Class D Speaker Amplifier for Digital Input -- BD28623MUV
from ROHM Semiconductor USA, LLC

BD28623MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W + 20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this technology, the IC can achieve... [See More]

  • Type: Audio Amplifier
  • Output Gain: 26 to ?
  • Amplifier Class: Class D
  • Continuous Power: 17
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V -- XD200/2
from JL Audio, Inc.

This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts per channel into 2 ohms (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed switching design, which allows for full... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Car Audio, Amplifier -- GTA-500m
from Boston Acoustics, Inc.

PERFORMANCE. High efficiency Class D design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and selectable Lowpass/Highpass crossovers. Wrap-around... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 1.50E-4
  • Amplifier Class: Class D
  • Number of Channels: 1
17W+17W Full Digital Speaker Amplifier with built-in DSP -- BM28723AMUV
from ROHM Semiconductor GmbH

BM28723AMUV is a 17W+17W Class D stereo Speaker Amplifier with built-in DSP designed for TVs specifically for space-saving and low-power consumption. BM28723AMUV features BCD (Bipolar, CMOS, DMOS) process technology to achieve high efficiency. In addition, BM28723AMUV is packaged in a compact back... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 20
Amplifiers -- Tesira AMP-8175R
from Biamp Systems, Ltd.

The Tesira AMP-8175R is a digital network eight channel amplifier. It is AVB/TSN enabled and delivers 175 watts per channel. It is rack mountable, and part of an integrated Tesira audio network. It also offers fault reporting, impedance monitoring, and optional analog failover. Eight channel... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 8
  • Continuous Power: 175
GN Netcom Digital Headset Amplifier -- 8210-05
from TelephoneStuff.com

The completely digital GN 8210 amplifier utilizes state-of-the-art, Digital Signal Processor (DSP) technology throughout to provide a flexible, customizable amplifier that gives the best sound quality with the highest degrees of protection against acoustic exposure and shock. The GN 8210... [See More]

  • Type: Audio Amplifier
MP1800
from Wharfedale Pro

MP 1800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features ensure that MP amplifiers will deliver the ultimate in sonic... [See More]

  • Type: Audio Amplifier
  • Output Gain: 36
100W Wall-Mount Modular Amplifier -- 39213 [WV100 from Bogen Communications, Inc.]
from TMP Pro Distribution

Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. [See More]

  • Type: Audio Amplifier
SET Class A Transformer coupled headphone amp -- WA6
from Woo Audio Inc.

Price: $620 Color Black Silver * 1 pair of 6DE7 (or equivalent) and 1 tube rectifier are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping cost and payment instruction. Owner's... [See More]

  • Type: Audio Amplifier
  • Nominal Impedance: 100000
  • Frequency Response: 2.00E-5 to 0.0300
17W+17W Full Digital Speaker Amplifier with built-in DSP -- BM28723MUV
from ROHM Semiconductor USA, LLC

BM28723MUV is a 17W+17W Class D stereo Speaker Amplifier with built-in DSP designed for TVs specifically for space-saving and low-power consumption. BM28723MUV features BCD (Bipolar, CMOS, DMOS) process technology to achieve high efficiency. In addition, BM28723MUV is packaged in a compact back... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 20
2-Channel Class D Marine Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V -- M200/2
from JL Audio, Inc.

This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts per channel into 2 Î © (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed switching design, which allows... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Car Audio, Amplifier -- GTA-602
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 0.0500
  • Amplifier Class: Class AB
  • Number of Channels: 2
24bit Audio CODEC with Stereo Speaker Amplifier -- BU26156RFS
from ROHM Semiconductor GmbH

BU26156RFS is Low Power Stereo Audio CODECs with built-in various acoustic effects. BU26156RFS has stereo line and monaural mic inputs that can input to 2Vrms, stereo speaker amplifier that can change Class AB/D and stereo Headphone Outputs. BU26156 also has built-in voltage regulator for the... [See More]

  • Type: Audio Amplifier
Amplifiers -- TesiraXEL 1200.1
from Biamp Systems, Ltd.

TesiraXEL ™ 1200.1 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.1 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it ’s an ideal choice. The 1200.1 leverages a unique power... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
GN Netcom In-Line Headset Amplifier -- 0686
from TelephoneStuff.com

Provides a cost-effective option for standard carbon applications. Incredibly compact, it features a rotary wheel for a broad range of volume adjustments. Optional mute button available. [See More]

  • Type: Audio Amplifier
MP2800
from Wharfedale Pro

MP 2800 amplifier is ultra-reliable, high-current power amplifiers designed to work in the most demanding applications. Massive toroidal transformers, automatic, variable-speed fan cooling and a series of advances protection features ensure that MP amplifiers will deliver the ultimate in sonic... [See More]

  • Type: Audio Amplifier
  • Output Gain: 38
10W Classic Public Address Amplifier -- 37849 [C10 from Bogen Communications, Inc.]
from TMP Pro Distribution

Bogen's C10 is designed for reliable public address. It provides low impedance and distributed level outputs for paging and announcement systems. Features 1 dedicated input and 1 switchable Mic2/Aux input. [See More]

  • Type: Audio Amplifier
SET Class A Transformer coupled headphone amp -- WA6-SE
from Woo Audio Inc.

Price: $1050 Color Black Silver * Power supply umbilical cord is included. * One matched pair of 6EW7 and one tube rectifier are included. * AC power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers only. International buyers please contact for shipping... [See More]

  • Type: Audio Amplifier
  • Nominal Impedance: 100000
  • Frequency Response: 1.50E-5 to 0.0400
1W + 1W Stereo Speaker / Headphone Amplifiers -- BH7884EFV
from ROHM Semiconductor USA, LLC

The BH7884EFV is a low voltage, low noise, high output speaker and headphone amplifier drive, in which a BiCMOS process is used. This IC supports : headphone amplifier gain adjustment, active / suspend switching, speaker amplifier stereo / monaural switching, and amplifier mute switching. All... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 1
  • Output Gain: 18.2 to ?
2-channel Class-AB Full-Range Amplifier. 80 W x 2 @ 4 Ω / 125 W x 2 @ 2 Ω - 14.4 V -- M2250
from JL Audio, Inc.

2-channel Class-AB Full-Range Amplifier. 80 W x 2 @ 4 Î © / 125 W x 2 @ 2 Î © - 14.4 V [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
Car Audio, Amplifier -- GTA-704
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 0.0500
  • Amplifier Class: Class AB
  • Number of Channels: 4
80-mW Coupling Capacitorless Stereo Headphone Amplifier -- BD88400FJ
from ROHM Semiconductor GmbH

BD88400FJ is an output coupling capacitorless headphone amplifier. This IC has a built-in regulated negative voltage generator type that generates the direct regulated negative voltage from the supply voltage. It is possible to drive headphones in a ground standard with both voltage of the positive... [See More]

  • Type: Audio Amplifier
Amplifiers -- TesiraXEL 1200.2
from Biamp Systems, Ltd.

TesiraXEL ™ 1200.2 is an AVB/TSN enabled, digital networked, four channel amplifier. The 1200.2 delivers extraordinary flexibility — from power distribution, to selectable speaker impedance, to connectivity options, it ’s an ideal choice. The 1200.2 is equipped with two 1200W power... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
Nortel MPA II Headset Amplifier -- A0629432
from TelephoneStuff.com

Multi-purpose amplifier - for easy set-up without the guesswork. Features: - Works with all phones with a modular headset connector. - Voice Switching technology eliminates background noise. - Headset/handset switch and mute switch. - Sliding volume control. - Built-in headet stand. - AC adapter... [See More]

  • Type: Audio Amplifier
S1000
from Wharfedale Pro

The new "S-Series " amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0400
  • Amplifier Class: Class AB
  • Output Gain: 33
120 Watt Six Input Mixer Amplifier -- 39576
from TMP Pro Distribution

Atlas Sound AA120 amplifier is a powerful. 120 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow... [See More]

  • Type: Audio Amplifier
SET Class A Transformer coupled speaker and headphone amp -- WA5
from Woo Audio Inc.

Price: $3150 Color Black Silver * AMP and PSU ship in a molded foam within a double-wall box* Power supply umbilical cord is included. * 1 pair of 300B, 6SN7, and 2 tube rectifiers are included. * AC Power cord and RCA interconnect cables are not included. * Shopping cart applies to the U.S. buyers... [See More]

  • Type: Audio Amplifier
5W + 5W Stereo Speaker Amplifiers -- BA5406
from ROHM Semiconductor USA, LLC

BA5406 is a dual OTL monolithic power IC with two built-in, high output speaker amplifier circuits. High output of 5W ×2 can be produced when VCC=12V and RL=3O, and 2.8W ×2 when VCC=9V and RL=3O. The BA5406, which uses a high allowable power dissipation package, has a simple heatsink... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 5
  • Output Gain: 46 to ?
3-Channel Class D Marine System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V -- M500/3
from JL Audio, Inc.

This compact amplifier is ideal for a simple audiophile-grade, subwoofer / satellite system. With the M500/3, you can drive a pair of quality component speaker systems with plenty of clean power, while also delivering a stout 300 W to a subwoofer system. The breakthrough that makes this much power... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
  • Continuous Power: 180
Car Audio, Amplifier -- GTA-802
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. PERFORMANCE. High efficiency Class AB design. Boston's Q-Tune ™ circuitry for Simple Bass Output Optimization. SST ™ (Symmetrical Signal Topology) system uses balanced asymmetrical inputs for noise cancellation. Fully adjustable and... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.00E-5 to 0.0500
  • Amplifier Class: Class AB
  • Number of Channels: 2
Analog Input / BTL Output Class-D Speaker Amplifier -- BD5413EFV
from ROHM Semiconductor GmbH

BD5413EFV is a 5W + 5W stereo class-D power amplifier specifically developed for low power consumption and low heat generation applications like powered speakers. BD5413EFV employs the state-of-the-art BCD (Bipolar, CMOS and DMOS)process technology to eliminate a turn-on resistance in the output... [See More]

  • Type: Audio Amplifier
  • Output Gain: 30
  • Amplifier Class: Class D
  • Continuous Power: 5
Amplifiers -- Vocia VA-2060
from Biamp Systems, Ltd.

The VA-2060 is a digital networked two-channel amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 60 Watts RMS per channel. The VA-2060 also has comprehensive failover capability with device-to-device and channel-to-channel failover. Two channels of 60W RMS per... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 2
  • Continuous Power: 60
Page Industries Headset Amplifier for DKT2000/3000 Series -- PI-AMP
from TelephoneStuff.com

PI-AMP is designed to mount alongside the Toshiba DKT 2000/3000 series telephone.Unlike standard headset amplifiers, the PI-AMP is line powered and supports a host of additional features. PI-AMP comes complete with a metal mounting bracket to allow secure connection to the Toshiba. telephone. [See More]

  • Type: Audio Amplifier
S1500
from Wharfedale Pro

The new "S-Series " amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0400
  • Amplifier Class: Class AB
  • Output Gain: 33
120 Watt Six Input Mixer Amplifier w/ Module Input -- 58662
from TMP Pro Distribution

Atlas Sound's AA120M is possibly the most versatile mixer/amplifier on the market today. True 3 zone matrixing (main 120W output, 1W output and line level output), 24VDC output with relay sync to the mute bus, bridge in/out with built-in relay control, (1) industry standard module input with direct... [See More]

  • Type: Audio Amplifier
Single-ended, OTL Headphone and pre amplifier -- WA2
from Woo Audio Inc.

Price: $1090 Color Black Silver * Power cord and interconnection cables are not included. * 1 pair of 6AS7/6080, 1 pair of 6922/6DJ8, and 1 pair of EZ80/6V4 are included. * Shopping cart applies to the U.S. buyers only. International buyers please contact us for shipping cost and payment... [See More]

  • Type: Audio Amplifier
  • Output Gain: 10
  • Frequency Response: 8.00E-6 to 0.1000
  • Nominal Impedance: 100000
80-mW Coupling Capacitorless Stereo Headphone Amplifiers -- BD88400FJ
from ROHM Semiconductor USA, LLC

BD88400FJ is an output coupling capacitorless headphone amplifier. This IC has a built-in regulated negative voltage generator type that generates the direct regulated negative voltage from the supply voltage. It is possible to drive headphones in a ground standard with both voltage of the positive... [See More]

  • Type: Audio Amplifier
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V -- XD500/3
from JL Audio, Inc.

This compact amplifier is ideal for a simple audiophile-grade, subwoofer / satellite system. With the XD500/3, you can drive a pair of quality component speaker systems with plenty of clean power, while also delivering a stout 300 W to your subwoofer system. The breakthrough that makes this much... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
  • Continuous Power: 180
Car Audio, Amplifier -- GTA-RSL
from Boston Acoustics, Inc.

Read the Performance Auto & Sound review of the GTA-400M. Optional GTA-RSL remote subwoofer level for Boston GTA Amplifiers. Allows easy adjustment of the subwoofer level independent of the radio's volume. Can be flush or under-dash mounted. Provided 16' cable connects at both ends to ease... [See More]

  • Type: Audio Amplifier
Analog Input / BTL Output Class-D Speaker Amplifier -- BD5423AEFS
from ROHM Semiconductor GmbH

BD5423AEFS is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in the output power stage and... [See More]

  • Type: Audio Amplifier
  • Output Gain: 28
  • Amplifier Class: Class D
  • Continuous Power: 17
Amplifiers -- Vocia VA-2060e
from Biamp Systems, Ltd.

The VA-2060e has local analog inputs, a dual power supply, and is EN 54-16 certified. Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power). Dual power supply: AC Mains. Single or Dual 24V DC inputs. EN 54-16 certified,... [See More]

  • Type: Audio Amplifier
Plantronics Cordless Phone Headset Amplifier -- CS10
from TelephoneStuff.com

Cordless Phone Headset Amplifier is ideal for hands-free mobile conversations. Add a HL10 to automatically lift the handset on the desk phone. Headset Amplifier Features: - 900 MHz hands-free mobile design with range of up to 150 feet. - Adjustable volume, channel change and mute feature. - Comes... [See More]

  • Type: Audio Amplifier
S2500
from Wharfedale Pro

The new "S-Series " amplifiers are the latest dual channel sound reinforcement amplifier line offering from Wharfedale Pro. The range consists of three models: S-1000, S-1500 and S-2500. Each model is packed into a convenient, two rack space unit with identical functional layout. Each... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5 to 0.0400
  • Amplifier Class: Other Class; Class H
  • Output Gain: 33
1200W Constant Voltage Amplifier -- 52005 [X600 from Bogen Communications, Inc.]
from TMP Pro Distribution

Black Max amplifiers provide max performance in 70V speaker systems. They feature two channels of class-H amplification with transformerless direct outputs. Auto-sleep function conserves energy in continuously-powered systems. Other features include low-cut filters, built-in power sequencing, and... [See More]

  • Type: Audio Amplifier
Single-ended, OTL Headphone and pre amplifier -- WA3
from Woo Audio Inc.

Price: $495 Color Black Silver Pre-amp option: $100 Purchase this option to add one RCA line output. The pre-amp out uses the 6922 as a driver pushing the 6080 power output tube. * 1 pair of drive tubes, and 1 power tubeare included. * AC Power cord and RCA interconnect cables are not included. *... [See More]

  • Type: Audio Amplifier
  • Output Gain: 10
  • Frequency Response: 8.00E-6 to 0.1000
  • Nominal Impedance: 100000
Analog Input / BTL Output Class-D Speaker Amplifier -- BD5423AEFS
from ROHM Semiconductor USA, LLC

BD5423AEFS is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) processtechnology that eliminates turn-on resistance in the output power stage and... [See More]

  • Type: Audio Amplifier
  • Output Gain: 28 to ?
  • Amplifier Class: Class D
  • Continuous Power: 17
4-Channel Class A/B Full-Range Amplifier, 75 W x 4 @ 1.5-4 Ω -- 300/4v2
from JL Audio, Inc.

If you prefer a traditional Class A/B design taken to its highest possible level, the 300/4v2 is your amplifier, thanks to its outstanding fidelity, reliability and well-designed feature set. [See More]

  • Type: Audio Amplifier
  • Frequency Response: 5.00E-6 to 0.0300
  • Amplifier Class: Class AB
Home Audio, Amplifier -- SA1
from Boston Acoustics, Inc.

Powers up to 2 Hidden Theater ™ Subwoofers. 19-inch rack-mountable. Selectable crossover and equalizer settings. Selectable 12-volt or music input trigger. Gold-plated left/right and LFE input [See More]

  • Type: Audio Amplifier
  • Continuous Power: 210
Analog Input Monaural Class-D Speaker Amplifier -- BD27400GUL
from ROHM Semiconductor GmbH

BD27400GUL is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and the external part can compose a speaker amplifier at three. Because the efficiency is high and... [See More]

  • Type: Audio Amplifier
  • Output Gain: 26
  • Amplifier Class: Class D
  • Continuous Power: 2.5
Amplifiers -- Vocia VA-4030
from Biamp Systems, Ltd.

The VA-4030 is a digital networked four-channel amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 30 Watts RMS per channel. The VA-4030 also has comprehensive failover capability with device-to-device and channel-to-channel failover. Four channels of 30W RMS per... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
  • Continuous Power: 30
Plantronics Headset Amplifier -- SHS1926-15
from TelephoneStuff.com

Headset Amplifier without push-to-talk switch. Features: - 6 wire. - For dispatch applications. - Compatible with Plantronics "H" style tops. - Available Cord Lengths: - 10'. - 15'. - 25'. Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not... [See More]

  • Type: Audio Amplifier
150W Wall-Mount Modular Amplifier -- 42762 [WV150 from Bogen Communications, Inc.]
from TMP Pro Distribution

Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. [See More]

  • Type: Audio Amplifier
Analog Input / BTL Output Class-D Speaker Amplifier -- BD5423MUV
from ROHM Semiconductor USA, LLC

BD5423MUV is a 17W + 17W stereo class-D power amplifier IC, developed for space-saving and low heat-generationapplications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technologythat eliminates turn-on resistance in the output power stage and... [See More]

  • Type: Audio Amplifier
  • Output Gain: 28 to ?
  • Amplifier Class: Class D
  • Continuous Power: 17
4-Channel Class A/B Full-Range Amplifier, 90 W x 4 @ 2 Ω / 70 W x 4 @ 4 Ω - 14.4V -- JX360/4
from JL Audio, Inc.

The JX360/4 employs a tried-and-true Class A/B design with a robust MOSFET power supply to deliver a strong 90 watts to each of its four channels into 2 ohms (14.4V, 1% THD). [See More]

  • Type: Audio Amplifier
  • Frequency Response: 2.00E-5
  • Amplifier Class: Class AB
Analog Input Monaural Class-D Speaker Amplifier -- BD5469GUL
from ROHM Semiconductor GmbH

BD5469GUL is a monaural Class-D speaker amplifier that  has integrated ALC function suitable for mobile phones,  portable type electronic devices, etc. LC filter at the  speaker output is not needed. The IC forms a monaural  speaker amplifier using just 3 external... [See More]

  • Type: Audio Amplifier
  • Output Gain: 13
  • Amplifier Class: Class D
  • Continuous Power: 0.9000
Amplifiers -- Vocia VA-4030e
from Biamp Systems, Ltd.

The VA-4030e has local analog inputs, a dual power supply, and is EN 54-16 certified. Local background source support with single mic/line analog audio input for each channel (gain-adjustable, switchable phantom power). Dual power supply: AC Mains. Single or Dual 24V DC inputs. EN 54-16 certified,... [See More]

  • Type: Audio Amplifier
Plantronics M12LUCM Telephone Headset Amplifier -- 61642-01
from TelephoneStuff.com

Line powered headset base unit that connects "H" series headsets to most single or multi-line phones to improve voice quality and maintain sound at a comfortable level. One-button selection between headset or handset. Separate controls adjust incoming / outgoing volume. Does not require batteries... [See More]

  • Type: Audio Amplifier
2 x 8 Distribution Amplifier -- 80329
from TMP Pro Distribution

The TSD-DA28 2x8 distribution amplifier is designed to provide clean, isolated signal distribution locally or to remote locations. The unit allows two independent balanced line level source inputs to be distributed to eight isolated variable outputs making it a perfect solution for applications... [See More]

  • Type: Audio Amplifier
Analog Input Monaural Class-D Speaker Amplifier -- BD5632NUX
from ROHM Semiconductor USA, LLC

BD5632NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 6dB. Because the efficiency is high and is... [See More]

  • Type: Audio Amplifier
  • Output Gain: 6 to ?
  • Amplifier Class: Class D
  • Continuous Power: 2.5
4-channel Class B Full-Range Amplifier, 60 W x 4 @ 4 Ω / 80 W x 4 @ 2 Ω - 14.4 V -- J2-320.4
from JL Audio, Inc.

4-channel Class B Full-Range Amplifier, 60 W x 4 @ 4 Î © / 80 W x 4 @ 2 Î © - 14.4 V [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class B
Analog Input Monaural Class-D Speaker Amplifier -- BD5632NUX
from ROHM Semiconductor GmbH

BD5632NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 6dB. Because the efficiency is high and is... [See More]

  • Type: Audio Amplifier
  • Output Gain: 6
  • Amplifier Class: Class D
  • Continuous Power: 2.5
Amplifiers -- Vocia VA-4300CV
from Biamp Systems, Ltd.

The VA-4300CV is a digital networked four-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 300 Watts per channel. The VA-4300CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover capabilities... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 4
  • Continuous Power: 300
Plantronics MHA100 Mobile Headset Amplifier -- MHA100
from TelephoneStuff.com

MHA100 Mobile Headset Amplifier amplifies incoming sounds up to 24dB and makes words easier to understand with Clarity Power technology. MHA100 Mobile Headset Amplifier Features: - Increases volume of high frequency sounds, the kind of sounds many people can't hear clearly on the phone. - Hear every... [See More]

  • Type: Audio Amplifier
2.4 kW Industrial Contractor Amplifier -- 52992 [ICA 2400V from Peavey Electronics Corporation]
from TMP Pro Distribution

Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in... [See More]

  • Type: Audio Amplifier
Class-D Speaker Amplifier for Digital Input -- BD5446EFV
from ROHM Semiconductor USA, LLC

BD5446EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption, delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power... [See More]

  • Type: Audio Amplifier
  • Output Gain: 34 to ?
  • Amplifier Class: Class D
  • Continuous Power: 20
4-Channel Class D Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V -- XD400/4
from JL Audio, Inc.

This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts to each of its four channels into 2 ohms (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed switching design, which... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Coupling Capacitorless Headphone Amplifier -- BD88200GUL
from ROHM Semiconductor GmbH

BD88xxxGUL is output coupling capacitorless headphone amplifier. This IC has a negative voltage generator of regulated type built-in and generates the direct regulated negative voltage from the positive voltage. It is possible to drive headphones in a ground standard with both voltage of the supply... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 0.0800
  • Output Gain: 6
Amplifiers -- Vocia VA-8150CV
from Biamp Systems, Ltd.

The VA-8150CV is a digital networked eight-channel constant voltage 70V/100V amplifier. It is CobraNet-enabled and capable of delivering continuous audio power at 150 Watts per channel. The VA-8150CV also has dual Ethernet ports for redundant CobraNet connectivity, comprehensive failover... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 8
  • Continuous Power: 150
Plantronics Platform Headset Amplifier -- 46374-01
from TelephoneStuff.com

Headset platform stand for use with M12 headset amplifiers. Features: - Consolidates and secures the headset amplifier. - Provides improved cable management. - Sturdy acrylic [See More]

  • Type: Audio Amplifier
20W Classic Public Address Amplifier -- 42319 [C20 from Bogen Communications, Inc.]
from TMP Pro Distribution

Bogen's C20 is designed for reliable public address. It provides low impedance and distributed level outputs for paging and announcement systems. Features 1 dedicated input and 1 switchable Mic2/Aux input. [See More]

  • Type: Audio Amplifier
Class-D Speaker Amplifier for Digital Input -- BD5451EFV
from ROHM Semiconductor USA, LLC

BD5451EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption, delivers an output power of 15W+15W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance in the output power... [See More]

  • Type: Audio Amplifier
  • Output Gain: 26 to ?
  • Amplifier Class: Class D
  • Continuous Power: 15
4-Channel Class D Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω -- HD600/4
from JL Audio, Inc.

This compact multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality. [See More]

  • Type: Audio Amplifier
  • Frequency Response: 6.00E-6 to 0.0300
  • Amplifier Class: Class D
Coupling Capacitorless Headphone Amplifier -- BD88400GUL
from ROHM Semiconductor GmbH

BD88xxxGUL is output coupling capacitorless headphone amplifier. This IC has a negative voltage generator of regulated type built-in and generates the direct regulated negative voltage from the positive voltage. It is possible to drive headphones in a ground standard with both voltage of the supply... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 0.0800
  • Output Gain: 6
Amplifiers -- Vocia VA-8600
from Biamp Systems, Ltd.

The VA-8600 is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover. Modular based design. Amplification modules with software configurable power levels/load options: 8... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 8
  • Continuous Power: 2400
Plantronics Push-To-Talk (PTT) Headset Amplifier with.. -- SHS2201
from TelephoneStuff.com

Push-to-talk headset amplifier with Stewart Compu-Shield (6 wire) connector and quick disconnect (QD) for use with Plantronics "H" series headsets. Features: - Allows the use of any H-series headset top in Stewart Compu-Shield applications. - Push-to-talk switch with selectable locking or momentary... [See More]

  • Type: Audio Amplifier
240 Watt Six Input Mixer Amplifier -- 49705
from TMP Pro Distribution

Atlas Sound AA240 amplifier is a powerful 240 Watt amplifier engineered with unique features to assist the contractor or installer in today's commercial business audio environment. This 6 input unit features extensive muting and output options along with a very unique bridge in/out feature to allow... [See More]

  • Type: Audio Amplifier
Class-D Speaker Amplifier for Digital Input with Built-in DSP -- BM5449MWV
from ROHM Semiconductor USA, LLC

BM5449MWV is a Full Digital Speaker Amplifier withbuilt-in DSP (Digital Sound Processor) designed forFlat-panel TVs in particular for space-saving andlow-power consumption, delivers an output power of25W+25W. This IC employs state-of-the-art Bipolar,CMOS, and DMOS (BCD) process technology... [See More]

  • Type: Audio Amplifier
  • Output Gain: 23 to ?
  • Amplifier Class: Class D
  • Continuous Power: 25
4-Channel Class D Marine Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V -- M400/4
from JL Audio, Inc.

This tiny amplifier packs a serious full-range punch, delivering a staggering 100 watts to each of its four channels into 2 Î © (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed switching... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Ground Isolation Amplifier -- BA3121F
from ROHM Semiconductor GmbH

This IC is ground isolation amplifiers developed for use in car audio applications. This IC efficiently eliminates problems caused by wiring resistance, and removes noise generated by the electrical devices used in automobiles. The capacitance values of the external capacitors required for the ICs... [See More]

  • Type: Audio Amplifier
Amplifiers -- Vocia VA-8600c
from Biamp Systems, Ltd.

The VA-8600c is a networked multi-channel amplifier. It is CobraNet-enabled and features eight channels of modular amplification and DSP with optional channel-to-channel or device-to-device failover, and is EN 54-16 certified. Modular based design. Amplification modules have software configurable... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 8
  • Continuous Power: 2400
Plantronics Top-Of-The-Line Headset Amplifier -- A20
from TelephoneStuff.com

All in one headset amplifier with quick disconnect cord. Features: - All-in-One - Under the telephone accessory deck hosts Plantronics top-of-the-line A20 amplifier, cord management, on-line indicator and headset stand. - Easy Adjustment - Audible and visual cues simplify the adjustment of incoming... [See More]

  • Type: Audio Amplifier
250W Telephone Paging Amplifier -- 36365 [TPU250 from Bogen Communications, Inc.]
from TMP Pro Distribution

TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in,... [See More]

  • Type: Audio Amplifier
Ground Isolation Amplifier -- BA3121F
from ROHM Semiconductor USA, LLC

This IC is ground isolation amplifiers developed for use in car audio applications. This IC efficiently eliminates problems caused by wiring resistance, and removes noise generated by the electrical devices used in automobiles. The capacitance values of the external capacitors required for the ICs... [See More]

  • Type: Audio Amplifier
4-Channel Class D Marine Full-Range Amplifier, 150 W x 4 @ 1.5-4 Ω -- MHD600/4
from JL Audio, Inc.

This compact, multi-channel powerhouse employs our Single-Cycle Control switching design and R.I.P.S. technology to deliver 150 W x 4 or 300 W x 2. Tight power supply regulation keeps distortion down and maximizes sound quality. [See More]

  • Type: Audio Amplifier
  • Frequency Response: 6.00E-6 to 0.0300
  • Amplifier Class: Class D
Headphone Amplifier Designed for 0.93V Low Voltage Operation -- BU7150NUV
from ROHM Semiconductor GmbH

BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85 °C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 0.0140
  • Output Gain: 12
Amplifiers, SCX Compatible Devices -- Tesira AMP-450BP
from Biamp Systems, Ltd.

The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack room. Each... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 50
  • Amplifier Class: Class D
  • Number of Channels: 4
Plantronics Top-Of-The-Line Headset Amplifier with Headset -- S20
from TelephoneStuff.com

All in one headset amplifier with headset. Features: - All-in-One - Under the telephone accessory deck hosts Plantronics top-of-the-line A20 amplifier, cord management, DuoSet convertible headset, on-line indicator and headset stand. - Easy Adjustment - Audible and visual cues simplify the... [See More]

  • Type: Audio Amplifier
250W Wall-Mount Modular Amplifier -- 38945 [WV250 from Bogen Communications, Inc.]
from TMP Pro Distribution

Power Vector wall-mount amps feature 8 bays for plug-in input modules, 4 levels of priority between mods, 1 volume control per bay, LED output meters, motorized master volumes, and bass/treble controls. Two of the bays can support output processor modules. [See More]

  • Type: Audio Amplifier
Headphone Amplifier Designed for 0.93V Low Voltage Operation -- BU7150NUV
from ROHM Semiconductor USA, LLC

BU7150NUV is Audio Amplifier designed for Single-cell battery operated audio products (VDD = 0.93 ~ 3.5V, at Ta=0~85 °C). BU7150NUV can be selected in single-ended mode for stereo headphone and BTL mode for mono speaker operations. For BU7150NUV at VDD = 1.5V, THD+N = 1%, the output power is... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 0.0140
  • Output Gain: 12 to ?
4-channel Class-A/B System Amplifier. 150 W x 2 @ 1.5-4 Ω (CH 1&2) + 75 W x 2 @ 1.5-4 Ω (CH 3&4) -- 450/4v2
from JL Audio, Inc.

4-channel Class-A/B System Amplifier. 150 W x 2 @ 1.5-4 Î © (CH 1&2) + 75 W x 2 @ 1.5-4 Î © (CH 3&4) [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter -- BD37069FV-M
from ROHM Semiconductor GmbH

BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function... [See More]

  • Type: Audio Amplifier
Amplifiers, SCX Compatible Devices -- Tesira AMP-450P
from Biamp Systems, Ltd.

The Tesira AMP-450P is an AVB/TSN enabled, PoE+, four-channel amplifier. The output channels are software configurable, including selectable power versus channel count. The AMP-450P includes an internal limiter, and is capable of providing 3 watts of continuous power to all four channels. The Tesira... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 50
  • Amplifier Class: Class D
  • Number of Channels: 4
Sennheiser Headset Amplifier HA 26 -- DCHA-26
from TelephoneStuff.com

A universal headset applicable to all Danacom Headsets. Features: - Amplifier can be adapted by a phone choice counter to almost all mark-usual phones. - Connection for headset and hand apperatus. - Can be switched any time with a counter. - Further comfort signs are for listener's volume. - For... [See More]

  • Type: Audio Amplifier
2x8 Distribution Amplifier -- 91810 [DA2 from Whirlwind, Inc.]
from TMP Pro Distribution

The DA-2 drives multiple isolated line feeds from a single input source. It is ideal for driving lines to multiple amps in live sound applications, distributing audio to multiple tape decks, feeding signals to multiple zoned locations, etc. In normal (stereo) mode, the DA-2 provides four outputs per... [See More]

  • Type: Audio Amplifier
Sound Processor for Car Audio with Built-in High-Voltage Amplifier and 2nd Order Post Filter -- BD37069FV-M
from ROHM Semiconductor USA, LLC

BD37069FV-M is a sound processor developed for car audio with built-in selector of six stereo inputs and output interfaced to ADC after adjusting signal level. BD37069FV-M has a 6-channel volume circuit and built-in 2nd order post filter which reduces the out-of-band noise. The High-Voltage function... [See More]

  • Type: Audio Amplifier
4-channel Class-AB Full-Range Amplifier. 80 W x 4 @ 4 Ω / 125 W x 4 @ 2 Ω - 14.4 V -- M4500
from JL Audio, Inc.

4-channel Class-AB Full-Range Amplifier. 80 W x 4 @ 4 Î © / 125 W x 4 @ 2 Î © - 14.4 V [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
Commercial Audio Mixing Amplifiers -- CONCEPT1
from Biamp Systems, Ltd.

The CONCEPT1 is a stereo or two mono channel (2 x 80 watts @ 4 ohms) amplifier for small and medium-sized projects. This 2-zone, integrated stereo amplifier can operate with one stereo zone, two volume-linked mono zones or two individual-volume mono zones. The unit can be controlled via RS232 what... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 2
  • Continuous Power: 80
  • Nominal Impedance: 4
VXI Passport Push To Talk 911 Headset Amplifier -- PASSPORT-PTT
from TelephoneStuff.com

The Passport-PTT 911 push-to-talk dispatch headset amplifier allows connection to 6-wire dispatch 911 operations. Easy to set up and operate, the comfortable pistol grip conforms to your hand with push-to-talk button and volume adjustments easily accessible. Features: - 15 foot coil cord. - Includes... [See More]

  • Type: Audio Amplifier
3 Input, 35W Mono Mixer-Amplifier with Telephone Output -- 50430
from TMP Pro Distribution

The Crown ®135MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 135MA provides 3 inputs (each with a volume control) and a 35W amplifier output. Other features... [See More]

  • Type: Audio Amplifier
5-Channel Class D Marine System Amplifier, 100 W x 4 + 500 W x 1 -- MHD900/5
from JL Audio, Inc.

Thanks to its ability to act as a "one-box solution", the MHD900/5 is ideal for installations where space is at a premium and sound quality is the paramount goal. [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0280
  • Amplifier Class: Class D
  • Continuous Power: 150
Commercial Audio Mixing Amplifiers -- CONCEPT1T
from Biamp Systems, Ltd.

For a long time, installers worldwide have been unhappy with consumer electronics and they were looking for a professional integrated amplifier for use in commercial environments, boardrooms or small businesses designed for 24/7 operation. Therefore, we developed the CONCEPT1T, a stereo or two mono... [See More]

  • Type: Audio Amplifier
  • Number of Channels: 2
  • Continuous Power: 60
VXI PTT-V Plug Prong Headset Amplifier for Emergency.. -- 201524
from TelephoneStuff.com

Plug Prong Headset Amplifier for Emergency Dispatch Centers provides connection to 6-wire dispatch operations. It is compatible with Passport V series and Tuffset headsets. Headset Amplifier Features: - Comfortable pistol grip. - Microphone volume control. - Receiving volume control. - 15 ft. cord... [See More]

  • Type: Audio Amplifier
35 Watt Three Input Mixer Amplifier -- 40075
from TMP Pro Distribution

The Atlas Sound AA35, a 3 input channel mixer amplifier designed for distributed business paging and background music (BGM) systems, small to medium speech privacy systems and in applications where music on hold (MOH) plus paging is required. Height: 3 11/16 " (9.2964 cm). Width: 8 1/4 "... [See More]

  • Type: Audio Amplifier
5-Channel Class D Marine System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V -- M700/5
from JL Audio, Inc.

The M700/5 is ideal for a complete audiophile-grade, subwoofer + four satellite system, and it fits comfortably in just about any boat's weather-tight compartments. With this incredible little amplifier, you can drive two pairs of quality component speaker systems with plenty of clean power (75 W x... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
  • Continuous Power: 180
Commercial Audio Mixing Amplifiers -- MA120
from Biamp Systems, Ltd.

The revolutionary MA120 mixing amplifier offers the enduser an unseen cutting-edge design and ease-of-use. The ground-breaking intuitive front panel is clear and easy to use without any unnecessary bells and whistles. The volume control rotary on the front panel is prominent, illuminated, bigger and... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 120
  • Amplifier Class: Class D
35W Telephone Paging Amplifier -- 36545 [TPU35B from Bogen Communications, Inc.]
from TMP Pro Distribution

TPU series wall-mount amplifiers are designed for telephone paging systems. Automatic level control compensates for varying voice levels and signal-activated paging automatically mutes background music. Other features include built-in night ringer, 600 telephone input, lo-z mic input, RCA music in,... [See More]

  • Type: Audio Amplifier
5-Channel Class D System Amplifier, 100 W x 4 + 500 W x 1 -- HD900/5
from JL Audio, Inc.

Thanks to its ability to act as a "one-box solution", the HD900/5 is ideal for installations where space is at a premium and sound quality is the paramount goal. [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0280
  • Amplifier Class: Class D
  • Continuous Power: 150
Commercial Audio Mixing Amplifiers -- MA240
from Biamp Systems, Ltd.

The revolutionary 19 ” MA240 mixing amplifier offers 240 watts in 70- or 100-volt mode and comes with 2 mic/line input and 4 stereo line, mono summed inputs. On the rear you can find smart left-to-right 4 level priority system for audio routing, an emergency input, paging mic with chime and a... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 240
4 Input, 160W Mono Mixer-Amplifier -- 38212
from TMP Pro Distribution

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories,... [See More]

  • Type: Audio Amplifier
5-Channel Class D System Amplifier, 75 W x 4 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V -- XD700/5
from JL Audio, Inc.

The XD700/5 is ideal for a complete audiophile-grade, subwoofer + four satellite system, and it fits comfortably in just about any vehicle. With this incredible little amplifier, you can drive two pairs of quality component speaker systems with plenty of clean power (75 W x 4 @ 4 Î ©),... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
  • Continuous Power: 180
Commercial Audio Mixing Amplifiers -- MA30
from Biamp Systems, Ltd.

The MA30 comes in a compact 9.5 ” housing with 1 mic/line input and 2 stereo line, mono summed inputs. [See More]

  • Type: Audio Amplifier
4 Input, 60W Mono Mixer-Amplifier with Telephone Output -- 50680
from TMP Pro Distribution

The Crown ®160MA is a high value mixer-amplifier for commercial audio. It provides 8-ohm and constant-voltage outputs (70V and 100V). Typical uses are paging, background music, and music-on-hold. The 160MA provides 4 inputs (each with a volume control) and a 60W amplifier output. Other features... [See More]

  • Type: Audio Amplifier
6-Channel Class D Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V -- XD600/6
from JL Audio, Inc.

This incredibly flexible amplifier packs a serious full-range punch and delivers a staggering 100 watts to each of its six channels into 2 ohms (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed switching... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Commercial Audio Mixing Amplifiers -- MA60
from Biamp Systems, Ltd.

The compact 9.5 ” MA60 mixing amplifier has an unseen intuitive user-friendly interface and groundbreaking logical rear panel. The unit comes with 1 mic/line input and 2 stereo line, mono summed inputs. On the rear you can find smart left-to-right 4 level priority system for audio routing, an... [See More]

  • Type: Audio Amplifier
4 Input, 80W Mono Mixer-Amplifier -- 28058
from TMP Pro Distribution

Crown's Commercial Audio mixer/amplifiers deliver legendary Crown quality to the commercial audio industry. These high-value mixer/amplifiers provide both 4-ohm and constant-voltage outputs (70V and 100V) for use in a wide range of commercial applications including schools, hospitals, factories,... [See More]

  • Type: Audio Amplifier
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V -- M600/6
from JL Audio, Inc.

This incredibly flexible amplifier packs a serious full-range punch, and delivers a staggering 100 watts to each of its six channels into 2 Î © (14.4V, 1% THD). The breakthrough that makes this much power possible in such a small chassis is our NexD â „ ¢ ultra-high-speed... [See More]

  • Type: Audio Amplifier
  • Frequency Response: 1.20E-5 to 0.0220
  • Amplifier Class: Class D
Commercial Audio Mixing Amplifiers -- MA65
from Biamp Systems, Ltd.

MA65 is probably the most compact and complete 65-watt 100 volt mixing amplifier. No doubt this product can be the heart of many small installation projects where priority or mixed microphone calls and background music dispersion are needed. On top of that this amplifier can also be used in mobile... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 65
400W Industrial Contractor Amplifier -- 48730 [ICA 400V from Peavey Electronics Corporation]
from TMP Pro Distribution

Peavey's ICA series amplifiers are rugged, hard working models featuring comprehensive protection circuits to deal with real world conditions. Load Fault Correction senses abnormal loads and automatically reduces channel gain in the case of wiring problems or erroneous connections. Fade-in... [See More]

  • Type: Audio Amplifier
6-channel Class-AB System Amplifier. 75 W x 6 @ 4 Ω / 100 W x 6 @ 2 Ω - 14.4 V -- M6600
from JL Audio, Inc.

6-channel Class-AB System Amplifier. 75 W x 6 @ 4 Î © / 100 W x 6 @ 2 Î © - 14.4 V [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB
Commercial Audio Power Amplifiers -- AMP-D225H
from Biamp Systems, Ltd.

The AMP-D225H is a two-channel class D amplifier delivering 25 watts per channel in a sleek, compact design. Because there is no need for internal cooling fans, the AMP-D225H can be placed in a conference room with virtually no audible noise. The ability to bridge channels gives even more power and... [See More]

  • Type: Audio Amplifier
  • Continuous Power: 25
  • Amplifier Class: Class D
  • Number of Channels: 2
400W Stereo Commercial Amplifier -- 54585
from TMP Pro Distribution

A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency response (-3dB @... [See More]

  • Type: Audio Amplifier
Monoblock Class A/B Subwoofer Amplifier, 175 W @ 4 Ω / 250 W @ 2 Ω - 14.4 V Includes Remote Level Control. -- J2-250.1
from JL Audio, Inc.

Monoblock Class A/B Subwoofer Amplifier, 175 W @ 4 Î © / 250 W @ 2 Î © - 14.4 V Includes Remote Level Control. [See More]

  • Type: Audio Amplifier
  • Amplifier Class: Class AB