SATA RAID Controllers

51 Results
RAID Controller Card -- 3ware SAS 9750-16i4e
from Broadcom Inc.

For dense server platforms needing host-based storage connectivity and data protection, the 3ware ® SAS 9750-16i4e 6Gb/s SATA+SAS RAID controller card has both internal and external ports. For demanding environments such as video editing and serving, StreamFusion ®+ technology balances data... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-9200-16E
from Yang Ming International Corporation

16 ports - LSI SAS 9200-16e HBA External PCI-Express 2.0 x 8 SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready. The LSI SAS 9200-16e host bus adapter enables large-scale storage arrays through 16 high-speed 6Gb/s ports, supporting up to 1024 SATA and SAS physical devices. This HBA bolsters large... [See More]

  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® RAID Controller RS25AB080
from Intel Corporation

6G 8 Internal Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI2208
RAID Controller Card -- 3ware SAS 9750-24i4e
from Broadcom Inc.

Environments such as video editing bays, scientific workstations, on-demand video servers and other high-throughput platforms need high capacity, RAID data protection and multi-stream throughput. The 3ware ® SAS 9750-24i4e 6Gb/s SATA+SAS RAID controller card provides the highest amount of... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-9200-8E
from Yang Ming International Corporation

8 ports - LSI SAS 9200-8e HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready. The LSI SAS 9200-8e host bus adapter enables large-scale storage arrays through eight high-speed 6Gb/s ports, supporting up to 512 SATA and SAS physical devices. This HBA... [See More]

  • Disk Channel: SATA
  • Transfer Rate: 6000
Intel® RAID Controller RS25DB080
from Intel Corporation

6G SAS RAID Controller with 8 internal ports. PCIe Gen 3 capable, and dual core ROC. No cables included. [See More]

  • Disk Channel: SATA; SAS/SATA
RAID Controller Card -- 3ware SAS 9750-4i
from Broadcom Inc.

For applications that handle high volumes of large, sequential data, add data protection and internal storage connectivity. The 3ware ® SAS 9750-4i 6Gb/s SATA+SAS RAID controller card is designed to support multi-streaming workloads in compact servers and workstations. StreamFusion ®+... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-9211-8I
from Yang Ming International Corporation

8 ports - LSI SAS 9211-8i HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready. The LSI SAS 9211-8i host bus adapter provides the greatest available throughput to internal server storage arrays through eight internal 6Gb/s ports, driving up to 256 SAS and... [See More]

  • Disk Channel: SATA
Intel® RAID Controller RS25FB044
from Intel Corporation

6G Gen3 x8 RAID controller with 4i & 4e Ports, and entry-level HW RAID 0/1/1E/10E and JBOD mode. [See More]

  • Disk Channel: SATA; SAS/SATA
RAID Controller Card -- 3ware SAS 9750-4i4e
from Broadcom Inc.

For high-load, multi-streaming environments like media serving, the 3ware ® SAS 9750-4i4e 6Gb/s SATA+SAS RAID controller card has both internal and external connectivity to support scalable storage with RAID data protection for compact servers and workstations. The external ports can be used to... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-SAS9260-16I
from Yang Ming International Corporation

16 ports - LSI SAS 9260-16i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS25GB008
from Intel Corporation

6G SAS HBA Controller (no raid) with 8 external ports. LSI2308 IO Controller. No cables included. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen2
  • Type: Intel; LSI2208
RAID Controller Card -- 3ware SAS 9750-8e
from Broadcom Inc.

Video streaming, Web hosting, data backup, nearline storage and other applications create demanding loads on storage servers with massive amounts of simultaneous, sequential data. The 3ware ® SAS 9750-8e 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and the scalability of... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-SAS9260-4I
from Yang Ming International Corporation

4 ports - LSI SAS 9260-4i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS25NB008
from Intel Corporation

6G SAS RAID Controller with 8 external ports and dual core ROC. No cables included. Optional Battery Backup Unit AXXRSBBU9. [See More]

  • Disk Channel: SATA; SAS/SATA
RAID Controller Card -- 3ware SAS 9750-8i
from Broadcom Inc.

For media and large file storage environments, the 3ware ® SAS 9750-8i 6Gb/s SATA+SAS RAID controller card delivers RAID data protection and sustained throughput for concurrent sequential data streams. StreamFusion ®+ technology balances multiple data streams to help mitigate bottlenecks. [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6
LSI-SAS9261-8I
from Yang Ming International Corporation

8 ports - LSI SAS 9261-8i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready. 8 ports - LSI SAS 9260-8i PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache- 6 Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS25SB008
from Intel Corporation

6G 8 External Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x4 Gen1
  • Type: Intel; LSI1064
RAID Controller Card -- MegaRAID SAS 9240-4i
from Broadcom Inc.

Support applications such as file, Web, and email servers in SMB environments with robust storage connectivity and RAID data protection. The MegaRAID ® SAS 9240-4i 6Gb/s SAS and SATA RAID controller card allows even small businesses to take advantage of the performance and data protection... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50
LSI-SAS9280-16I4E
from Yang Ming International Corporation

16 ports + 4 ports - LSI SAS 9280-16i4e PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6 Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS2BL040
from Intel Corporation

Entry-level 6G SAS RAID controller with 4 internal ports for SAS/SATA drives. Retail SKU includes cable. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen2
  • Type: Intel; LSI2108
RAID Controller Card -- MegaRAID SAS 9240-8i
from Broadcom Inc.

Email, file, SharePoint, and similar critical apps need to scale easily over time while remaining both highly protected and easily manageable. The MegaRAID ® SAS 9240-8i 6Gb/s SAS and SATA RAID controller card is designed for small and medium businesses (SMBs) with tower and rack-mounted servers... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50
LSI-SAS9280-24I4E
from Yang Ming International Corporation

24 ports + 4 ports - LSI SAS 9280-24i4e PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6 Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS2VB040
from Intel Corporation

6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. One MiniSAS cable included. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen2
  • Type: Intel; LSI2108
RAID Controller Card -- MegaRAID SAS 9260-16i
from Broadcom Inc.

Larger, high storage density application servers need internal connectivity and robust RAID data protection. The MegaRAID ® SAS 9260-16i 6Gb/s SATA SAS RAID controller card allows for large internal server storage applications such as image ingest and video surveillance. Optional software... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
LSI-SAS9280-8E
from Yang Ming International Corporation

8 ports - LSI SAS 9280-8E External PCI-Express Low Profile Ready SATA/SAS 6Gb/s throughput w/ 512MB DDR II Cache - 6Gb/s Ready [See More]

  • Disk Channel: SATA
  • Maximum Cache: 512
  • RAID Level Supported: 0; 1; 5; 50
  • Transfer Rate: 6000
Intel® RAID Controller RS3DC040
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 4 internal ports, MD2 Low Profile form factor. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI3108
RAID Controller Card -- MegaRAID SAS 9260-4i
from Broadcom Inc.

Video, imaging, archiving, and line-of-business apps need the peace of mind of RAID data protection. With the MegaRAID ® SAS 9260-4i 6Gb/s SATA+SAS RAID controller card, smaller enterprises can cost-effectively realize the data protection benefits of hardware RAID. Connect up to 128 SATA or SAS... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3DC080
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 8 internal ports, MD2 Low Profile form factor. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI3008
RAID Controller Card -- MegaRAID SAS 9260-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9260-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3FC044
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 4 internal and 4 external ports, MD2 Low Profile, half-length form factor. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 10; 1E
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI3008
RAID Controller Card -- MegaRAID SAS 9261-8i
from Broadcom Inc.

Improve the performance of applications like email and SharePoint while adding the peace of mind of RAID data protection. The MegaRAID ® SAS 9261-8i 6Gb/s SATA + SAS RAID controller card provides internal connectivity for the capacity needed by critical business apps. Optional software support... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3MC044
from Intel Corporation

Key features. LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer. Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition. One internal HD small form factor 8643 SAS/SATA connector for up to four internal ports. One... [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI3108
RAID Controller Card -- MegaRAID SAS 9266-4i
from Broadcom Inc.

Whether adding new solid state drives (SSDs) or upgrading existing hard disk drive storage arrays, the MegaRAID ® SAS 9266-4i 6Gb/s SAS and SATA RAID controller card has the versatility to meet a broad range of small-to medium-sized internal storage needs. Optional advanced software can reduce... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3SC008
from Intel Corporation

Key features. LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer. Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition. One or two HD small form factor (SFF) 8644 SAS/SATA connectors for up to eight internal... [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: Dependent on paired RAID card
RAID Controller Card -- MegaRAID SAS 9266-8i
from Broadcom Inc.

Deliver the internal connectivity and RAID data protection mid-sized rack-mount servers need to support bandwidth-intensive applications like databases, video and image editing. The MegaRAID ® SAS 9266-8i 6Gb/s SATA and SAS RAID controller card is a great fit for I/O-heavy environments needing... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3UC080
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. [See More]

  • Disk Channel: SATA; SAS/SATA
  • Type: Intel
RAID Controller Card -- MegaRAID SAS 9270-8i
from Broadcom Inc.

Datacenter, cloud and high-performance computing environments need storage capacity to handle massive volumes of data, and must provide data protection and performance to meet the needs of applications and end users. The MegaRAID ® SAS 9270-8i 6Gb/s SAS and SATA RAID Controller Card delivers the... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RS3WC080
from Intel Corporation

12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,10 and hybrid RAID 5/50, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. Full height (installed) and low profile bracket included [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: JBOD
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI3008
RAID Controller Card -- MegaRAID SAS 9271-4i
from Broadcom Inc.

A cost-effective solution where hardware RAID data protection and performance is a requirement. The MegaRAID ® SAS 9271-4i SATA and SAS RAID controller ’s dual-core RAID-on-Chip processor (ROC) frees the host processor from data protection duties, leaving more resources for application... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID Controller RT3WB080
from Intel Corporation

Entry-level 6G SATA RAID controller with 8 internal ports for SATA drives. Retail SKU includes cable. [See More]

  • Disk Channel: SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9271-8i
from Broadcom Inc.

Datacenter, cloud and high-performance computing environments need storage capacity to handle massive volumes of data, and must provide data protection and performance to meet the needs of applications and end users. The MegaRAID ® SAS 9271-8i 6Gb/s SAS and SATA RAID Controller Card delivers... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
Intel® RAID SSD Cache Controller RCS25ZB040
from Intel Corporation

6G SAS RAID with 256GB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. [See More]

  • Disk Channel: SATA; SAS/SATA
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
  • Host Bus: PCIe x8 Gen3
  • Type: Intel; LSI2208
RAID Controller Card -- MegaRAID SAS 9271-8iCC
from Broadcom Inc.

When hard drive performance isn ’t enough, adding solid state drives (SSDs) as a front-end cache is a cost-effective way to increase application performance. The MegaRAID ® SAS 9271-8iCC SATA and SAS RAID controller card features built-in CacheCade ® Pro software for turning attached... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9280-16i4e
from Broadcom Inc.

Applications like high performance computing (HPC), media streaming or archiving need scalability and flexible connectivity options with RAID data protection. The MegaRAID ® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller card has both internal and external SAS and SATA ports for high-density... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9280-24i4e
from Broadcom Inc.

For large servers in high capacity direct attach environments, get the flexibility of internal connectivity and external scalability. The MegaRAID ® SAS 9280-24i4e 6Gb/s SATA and SAS RAID controller card has both internal and external SAS and SATA ports for high-density environments. Advanced... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9280-4i4e
from Broadcom Inc.

For 1U/2U rackmount servers, the MegaRAID ® SAS 9280-16i4e 6Gb/s SATA and SAS RAID controller has data protection and connectivity features. With 4 internal SAS and SATA ports and 4 external ports for JBOD expansion, this low-profile RAID controller is excellent for small and medium businesses... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9280-8e
from Broadcom Inc.

For high-capacity applications such as cloud, security and high performance computing (HPC), expand server storage with external JBOD enclosures without sacrificing RAID data protection. The MegaRAID ® SAS 9280-8e SATA and SAS RAID controller is an affordable, highly reliable approach to adding... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 2.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9286-8e
from Broadcom Inc.

Scale-out your storage infrastructure to meet the needs of data-hungry applications. The MegaRAID ® SAS 9286-8e SAS and SATA RAID controller meets the high I/O transaction demands of datacenter and enterprise applications such as databases. A low-profile design allows even workstations and... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9286CV-8e
from Broadcom Inc.

Large datacenters with thousands of servers face significant manageability challenges. The MegaRAID ® SAS 9286CV-8e SAS and SATA RAID controller couples data protection with flash-based cache protection for lower total cost of ownership (TCO) and simpler manageability. CacheVault ® flash... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60
RAID Controller Card -- MegaRAID SAS 9286CV-8eCC
from Broadcom Inc.

For large scale-out architectures in enterprise and datacenters, the MegaRAID ® SAS 9286CV-8eCC reduces hardware management and total cost of ownership (TCO) with CacheVault ® flash cache protection. Leverage connected solid state drives (SSDs) to accelerate hard drive array throughput via... [See More]

  • Disk Channel: SATA; SAS
  • Host Bus: PCI Express® 3.0
  • Controller Type: Bus-based RAID Controller
  • RAID Level Supported: 0; 1; 5; 10; 50; 6, 60