Case Palletizers and Depalletizers

6 Results
Floor-Level Palletizer -- FL1000
from Columbia Machine, Inc.

FL1000. Floor-Level Palletizer. The Model FL1000 ­floor level palletizer from Columbia Machine provides an optimal price and speed combination for low speed applications. Small enough to be moved through an 8 ' x 8 ' doorway, the FL1000's compact footprint utilizes less than 60 square feet... [See More]

  • Packaging: Film-only Display Packs; Case; Box Carton
  • Rate: 10
  • Machine Type: Palletizer
  • Type: Automatic
Von Gal® -- VG 2200
from HK Systems, Inc.

Touch-screen control, 4000 lb. hoist capacity, quiet operation [See More]

  • Packaging: Case; Bag
  • Rate: 75
  • Machine Type: Palletizer
  • Type: Automatic
Floor-Level Palletizer -- FL2000
from Columbia Machine, Inc.

FL2000. Floor-Level Palletizer. The Model FL2000 fl­oor level palletizer is ­flexible, energy efficient, loaded with safety features and EASY: easy to install, easy to operate, easy to maintain, easy to adjust and ­flexible for tomorrow's unknown packaging challenges. Requiring no modification, the... [See More]

  • Packaging: Film-only Display Packs; Case; Box Carton
  • Rate: 20
  • Machine Type: Palletizer
  • Type: Automatic
High Level In-Line Palletizer -- HL7000
from Columbia Machine, Inc.

HL8000. High Level In-Line Palletizer. Palletizing 80 to 150 cases per minute, this unique palletizer forms layers using a continuous-motion flow divider for soft product handling. The special mainframe design of the HL8000 makes it capable of building loads up to 135 " high. [See More]

  • Packaging: Film-only Display Packs; Case; Box Carton
  • Rate: 70
  • Machine Type: Palletizer
  • Type: Automatic
High-Level Palletizer -- HL2000
from Columbia Machine, Inc.

HL2000. High Level Palletizer. Palletizing 20 or more cases per minute, the HL2000 is a high-quality choice for budget-minded operations. Featuring a small footprint and soft product handling, it's ideal for multiple-line layouts that require dedicated machines. [See More]

  • Packaging: Film-only Display Packs; Case; Box Carton
  • Rate: 20
  • Machine Type: Palletizer
  • Type: Automatic
R-factor Hybrid Floor Level Palletizer -- FL2000-R
from Columbia Machine, Inc.

Hybrid Palletizers. Robotic capability meets conventional palletizer simplicity. Instead of having to synchronize two independent control technologies to manage the functions of the robot arm and the basic machine control, all of that is done through the ControlLogix PLC. This not only gives... [See More]

  • Packaging: Film-only Display Packs; Case; Box Carton
  • Type: Automatic; Robotic
  • Machine Type: Palletizer