Tube / Circumferential Welder Welding Accessories

5 Results
All Position Overlay System
from BUG-O Systems, Inc.

The All Position Overlay System is designed for pulp digesters, boiler tube walls or any vessel or surface that requires over-lay repair. The system will travel at a regulated, precise travel speed producing consistent uniform overlay patterns. A welding current sensor monitors and controls the... [See More]

  • Accessory: Tube / Circumferential Welder
Mini-Manipulator -- BUG-1965
from BUG-O Systems, Inc.

The MINI-MINIPULATOR II includes solid state variable speed, vertical and horizontal DC drives, pendant control of "up-off-down" and "forward-off-reverse," limit switches on both drives, and a counterweight in column center. The base rotates 360 degrees. [See More]

  • Accessory: Tube / Circumferential Welder
Positive Pressure F Type Torches -- BUG-4071
from BUG-O Systems, Inc.

Versatile 2-hose Machine Cutting Torch has an 8" cutting capacity that includes check valves on preheat fuel and preheat oxygen. [See More]

  • Accessory: Tube / Circumferential Welder
Welding Positioner -- BPT-450M
from BUG-O Systems, Inc.

8 slot turntable provides quick mounting for holding fixture. Turn table tilts from 0-120 degrees. [See More]

  • Accessory: Tube / Circumferential Welder
Welding Positioners -- BPT-200A
from BUG-O Systems, Inc.

8 slot turntable provides quick mounting for holding fixture. Turn table tilts from 0-120 degrees. [See More]

  • Accessory: Tube / Circumferential Welder