Hand Control Tilt Tables
2 Results
Lift/Tilt Table -- ABTR-SL10-3660
from Econo Lift Limited
from Econo Lift Limited
Capacity. 1,000/2,000/4,000/6,000 lbs. Tilt angle. 0-40 degrees (standard). Lowered height. 15 ”. Travel. 24 ”. Front retaining lip. 8 ” high (standard). Power supply air. Pedestal Mounted Hand Control (up/down valve). Covered Foot Control (optional). Options. Platforms: wider or... [See More]
- Control: Hand; Foot (optional feature)
- Width / Diameter: 3
- Load Capacity: 1000
- Length: 4
Tilt Table -- ABTRT-1-3636
from Econo Lift Limited
from Econo Lift Limited
Capacity. 1,000/2,000/4,000/6,000 lbs. Tilt angle. 0-40 degrees (standard). Front retaining lip. 8 ” high (standard). Safety. Restraining chain. Maintenance Bar. Lowered height. 9 ”. Power supply air. Pedestal Mounted Hand Control (up/down valve). Covered Foot Control (optional). Safety. [See More]
- Control: Hand; Foot (optional feature)
- Width / Diameter: 3
- Load Capacity: 1000
- Length: 3