Motor Tilt Tables

15 Results
Air Operated Lift & Tilt Table -- ATT-1524
from Advance Lifts, Inc.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: 1500
  • Length: 5
Air Operated Tilt Table -- ATI-135
from Advance Lifts, Inc.

The air operated tilters offer the advantage of requiring no electrical connections. They operate on shop air with a minimum of 60 psi. The angle of tilt may increase as the load is decreased, which automatically rotates the bin toward the operator as it is unloaded. SPECIAL FEATURES. All units are... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: 1000
  • Length: 6
Electric Hydraulic Tilt Table -- TT-230-8
from Advance Lifts, Inc.

The electric hydraulic tilters are used in workstation applications to eliminate bending and stretching. The tilters tip the containers to the workers, reducing fatigue and back injuries. Features: All of the controllers are Underwriter Laboratory listed assemblies. The cylinders on 45 and 60 degree... [See More]

  • Power: Motor
  • Width / Diameter: 5
  • Load Capacity: 2000
  • Length: 5
Lift & Tilt Combination Table -- PT-20243-I
from Advance Lifts, Inc.

These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES. These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: 2000
  • Length: 5
Drive On High Point Tilter -- DO-HPT10
from Econo Lift Limited

Tilt Angle. 0-90 degrees. Safety. Velocity fuse on each cylinder to eliminate collapsing due to hose failure. Maximum reach in tilted position to end of back plate - 30 ”. Power Supplies. Air/Hydraulic (standard). Foot Pedal Standard (hand control optional). A/C 110/1/60 volt (standard). Hand... [See More]

  • Power: Motor
  • Width / Diameter: 4.17
  • Load Capacity: 1000
  • Length: 4
90 Degree Rotator -- 48-20
from Autoquip Corporation

90 Degree Rotator - Non-Intrusive Tilters Designed to Upend Uniform Loads for Repositioning or Palletizing & De-palletizing. 90 Degree Rotators are industrial hydraulic tilters specially designed to upend uniform loads through 90 degree non-intrusive travel at a controlled rate of speed. These... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: ? to 2000
  • Length: 4
ELECTRIC HYDRAULIC CORNER TILTER -- HEMC-4242-2
from Raymond Handling Consultants, L.C.

ELECTRIC HYDRAULIC CORNER TILTER [See More]

  • Power: Motor
  • Width / Diameter: 3.5
  • Load Capacity: 2000
  • Length: 3.5
Drive On Lift/Tilt Table -- DO-SL/TRT 30-10
from Econo Lift Limited

Travel. 30 ”, 38 ”. Tilt angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. Single phase motor. (hand or foot controls. [See More]

  • Power: Motor
  • Width / Diameter: 4.17
  • Load Capacity: 1000
  • Length: 4.17
High Capacity 90 Degree Upender -- FF-2436-20
from Autoquip Corporation

High Capacity 90 Degree Upender – Heavy Duty Industrial Tilters for Load Repositioning and Palletizing & De-palletizing. 90 Degree Upenders (also called "Flip-Flop Upenders") are heavy industrial hydraulic tilters that safely upend or down-end a wide variety of heavy, bulky, or odd-shaped... [See More]

  • Power: Motor
  • Width / Diameter: 2
  • Load Capacity: ? to 2000
  • Length: 3
Drive On Tilt Table -- DO-TRT10-4450
from Econo Lift Limited

Tilt Angle. 0-45 °. Safety. Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table. Floor level. Power supplies. A/C 110 volt. (standard). Single phase motor. (hand or foot operated. controls available). [See More]

  • Power: Motor
  • Width / Diameter: 3.67
  • Load Capacity: 1000
  • Length: 4.17
Series 35 Industrial Tilter -- STE 30-25-4
from Autoquip Corporation

Series 35 Industrial Tilters – Heavy Duty Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity. Structural steel members stiffen the base frame and platform assemblies, adding rigidity and reduced deflection in the Series 35 industrial hydraulic tilters. Double acting... [See More]

  • Power: Motor
  • Width / Diameter: 3.67
  • Load Capacity: ? to 2500
  • Length: 3.67
Lift/Tilt Table -- TR-SL24-10
from Econo Lift Limited

Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Tilt angle. 0-30/45 degrees. Lowered height. 12 ”. Travel. 24 ”, 36 ”, 42 ” front retaining lip. 8 ” high (standard). Power supplies. A/C 110/1/60 volt. (standard). Hand... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: 1000
  • Length: 3
TiltLift Non-Intrusive Tilter -- PT-45-020
from Autoquip Corporation

TiltLift Non-Intrusive Tilter – Premium Quality Work Station Tilter. The TiltLift family is Autoquip's premium series of work station tilters. With five times the number of life cycles as competitive brands, these unique lifts have become the recognized standard for customers demanding... [See More]

  • Power: Motor
  • Width / Diameter: 4
  • Load Capacity: ? to 2000
  • Length: 4
Tilt Table -- TRT-1-2436
from Econo Lift Limited

Tilt angle. 0-45 degrees (standard). Front retaining lip. 8 ” high (standard). Safety. Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure. Hold down tabs on all four corners. Lowered height. 9 ”. Power supplies. A/C 110/1/60 volt. Hand or foot... [See More]

  • Power: Motor
  • Width / Diameter: 2
  • Load Capacity: 1000
  • Length: 3
Tork Non-Intrusive Tilter -- TM1T-45-022
from Autoquip Corporation

Tork Non-Intrusive Tilter – Premium Quality Work Station Tilter for Work Positioning and Worker Productivity and Safety. The Tork Non-Intrusive Tilter's unique movement on its tilting platform stays within its own footprint, requiring less floor space and keeping loads centered over the... [See More]

  • Power: Motor
  • Width / Diameter: 4.17
  • Load Capacity: ? to 2200
  • Length: 5