Perforated / Timing Features Flat Belts
from Belt Technologies, Inc.
Belt Technologies produces PureSteel ® metal drive tapes from the same high-quality stainless steel used in its endless metal belts. Unlike metal conveyor belts, drive tapes are not endless; they are open-ended with anchor attachments at each end. They are frequently used in design applications... [See More]
- Features: Rated for Sanitary (Food) Applications; Perforated; Anti-Static
- Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
from Habasit America
Product Sub-Group: 1.0" M2400 Belt type (straight belts) [See More]
- Features: Perforated
from Megadyne Americas
F-12 Flat Belt Kevlar ® Cord Welded Urethane Timing Belts. Custom welded urethane belting. Specify Length XXX inches. [See More]
- Features: Rated for Sanitary (Food) Applications (optional feature); Perforated; Cleated / Ribbed; Open-ended (optional feature)
- Width: 0.5000 to 4
- Thickness: 0.1250
- Application: General Purpose; Food & Beverage Processing (optional feature)
from Belt Technologies, Inc.
Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized perforation methods to guarantee the belt you order is the best match for your... [See More]
- Features: Rated for Sanitary (Food) Applications; Perforated; Anti-Static
- Width: 0.1250 to 36
- Thickness: 0.0020 to 0.0310
- Application: General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
from Habasit America
Product Sub-Group: 2.0" M5000 Belt type (straight belts) [See More]
- Features: Perforated
from Habasit America
Product Sub-Group: 2.0" M5000 Belt type (straight belts) [See More]
- Features: Perforated