Ultrasonic Nondestructive Testing (NDT) Material Testers

14 Results
Cygnus 1 Ex
from Cygnus Instruments Limited

Cygnus Instruments Limited. An Intrinsically Safe Ex gauge, designed for taking reliable thickness measurements in all hazardous gas Zones (0, 1 & 2), coal mines and combustible dust Zones (21, 22). The Cygnus 1 Ex Ultrasonic Thickness Gauge is a rugged, handheld, intrinsically safe instrument... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 2+ Hands Free
from Cygnus Instruments Limited

The Cygnus 2+ is specifically designed for hands-free use by displaying measurements via an end-mounted screen. With three measuring modes, it measures the wall thickness of a variety of materials (including plastics) and metals of any level of corrosion and pitting. Key keatures include: •... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 4 General Purpose
from Cygnus Instruments Limited

The Cygnus 4 General Purpose thickness gauge uses the Multiple-Echo technique to accurately measure metal thickness without removing protective coatings. This compact gauge is light but tough and truly simple to use with its intuitive menu. Key keatures include: • Multiple-Echo mode for... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 4+ General Purpose
from Cygnus Instruments Limited

The Cygnus 4+ General Purpose thickness gauge is a light, tough multi-mode thickness gauge. It features a sunlight readable display with Live A-scan, intuitive menu and sequential data logging for easy reporting and analysis. Used with Cygnus High Temperature Probe, the Cygnus 4+ can measure... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus 6+ PRO
from Cygnus Instruments Limited

The Cygnus 6+ PRO thickness gauge boasts a full range of useful features for professional users, including A-scan, B-scan and comprehensive data logging. Used with Cygnus High Temperature probe, the Cygnus 6+ PRO can measure remaining wall thickness of high-temperature, in-service assets without... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Cygnus DIVE Underwater
from Cygnus Instruments Limited

The Cygnus DIVE is a robust, wrist-mountable ultrasonic underwater thickness gauge - providing an invaluable free hand while performing Ultrasonic Thickness Measurement (UTM) underwater. The large, bright display with Live A-scan is easily viewable by both the diver and his camera - even in the... [See More]

  • Instrument Technology: Ultrasonic
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Cross-Hole Test Instrument -- WCH4
from M.A.E. Apparecchiature Elettroniche srl

WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations on foundation poles, diaphragms, and all those infrastructural cement or... [See More]

  • Instrument Technology: Ultrasonic
  • Measurement Capability: Microstructure
  • Form Factor: Monitoring System
  • Applications: Cross-Hole Test on Foundation Poles
Multichannel Ultrasonic Industrial Flaw Detector -- Omniscan iX
from Evident Scientific

The OmniScan ® iX is an industrial ultrasonic flaw detector system designed for the high-speed testing of critical industrial components. The compact OmniScan iX is housed in a rugged benchtop casing and is also available in a rack-mount version or with a swivel-arm assembly for easy integration... [See More]

  • Instrument Technology: Ultrasonic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Features: Programmable / Digital Control Unit
Ultrasonic Pulse Velocity and Sonic Test Instrument -- SONIC15
from M.A.E. Apparecchiature Elettroniche srl

SONIC15 is a device for non Destructive Tests with ultrasonic pulse velocity and sonic tests on masonry through instrumented hammer. It also supports expansion for surveys on foundation piles with P.I.T. methodology. In spite of compact dimension of the unit, there is a wide monitor of 7 ’... [See More]

  • Instrument Technology: Ultrasonic
  • Measurement Capability: Microstructure
  • Form Factor: Portable / Handheld / Mobile
  • Applications: Sonic Tests on Masonry
Multigroup, Multimode Ultrasonic Flaw Detector -- OmniScan X3
from Evident Scientific

OmniScan ® X3 phased array flaw detector with TFM Confidence You Can See. The OmniScan X3 flaw detector is a complete phased array toolbox. Powerful tools, like total focusing method (TFM) images and advanced visualization capabilities, enable you to complete your inspection with greater... [See More]

  • Instrument Technology: Ultrasonic
  • Features: Programmable / Digital Control Unit
  • Form Factor: Portable / Handheld / Mobile
Ultrasonic Pulse Velocity Instrument -- CRONOSONIC
from M.A.E. Apparecchiature Elettroniche srl

Cronosonic is an instrument for ultrasonic pulse velocity through transparency which can be used to investigate poles, truss, diaphragms, laboratory samples and many other structures made of concrete or stone. It performs measurements with direct, indirect and semi direct method. Very compact... [See More]

  • Instrument Technology: Ultrasonic
  • Measurement Capability: Microstructure
  • Form Factor: Portable / Handheld / Mobile
  • Applications: Concrete or Stone Tests
Rotating Billet Inspection System (RBIS)
from Evident Scientific

In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Features: Programmable / Digital Control Unit
  • Form Factor: Monitoring System
Ultrasonic Array Flaw Detector -- OmniScan MX2
from Evident Scientific

The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Features: Programmable / Digital Control Unit
Ultrasonic Array Flaw Detector -- OmniScan SX
from Evident Scientific

Olympus is proud to introduce the OmniScan ® SX, a flaw detector that benefits from more than 20 years of phased array experience and shares the OmniScan DNA. For improved ease of use, the OmniScan SX features a new streamlined software interface displayed on an 8.4 in. (21.3 cm) touch screen. A... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile