Eddy Current / Electromagnetic Nondestructive Testing (NDT) Material Testers

5 Results
Material Tester for Metals -- PCE-COM 20
from PCE Instruments / PCE Americas Inc.

PCE-COM 20 Material Tester for Metals. Large measuring range up to 112% IACS or 65 MS/m with lift-off and temperature compensation, memory, PC-compatible software, factory calibration certificate and 60 kHz operating frequency. PCE-COM 20 is a portable handheld non-destructive material tester for... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Applications: Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Rotating Billet Inspection System (RBIS)
from Evident Scientific

In order to inspect round, large-diameter billets, Olympus has developed high-speed inspection systems, which reach the highest quality standard without any compromise to productivity. [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Features: Programmable / Digital Control Unit
  • Form Factor: Monitoring System
Desktop Coating Thickness Measurement Instrument -- GOLDSCOPE
from Fischer Technology, Inc.

With its GOLDSCOPE series, Fischer offers a tailored solution for the non-destructive testing of gold and precious metals. The hardware and software of these robust X-ray fluorescence instruments is adapted to the unique requirements of the jewelry and gold sector. Focusing on the most important... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Radiographic / X-ray
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Bench / Rack / Cabinet
Ultrasonic Array Flaw Detector -- OmniScan MX2
from Evident Scientific

The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and reporting. Olympus now... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic; Ultrasonic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile
  • Features: Programmable / Digital Control Unit
Electrical Conductivity Measuring Instrument -- SIGMASCOPE SMP350
from Fischer Technology, Inc.

SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat damage and... [See More]

  • Instrument Technology: Eddy Current / Electromagnetic
  • Measurement Capability: Conductivity / Resistivity Instruments
  • Form Factor: Portable / Handheld / Mobile