Fiber Optic Network Transceivers

3 Results
Industrial SFP Transceiver Modules -- G-SFP-20-W Series
from Henrich Electronics, Inc.

G-SFP-20-W Series. The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for single-mode-fiber (SMF) and operates at a nominal wavelength of 1310 nm with cost effective and high performance. It is with the... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: LC Connector
  • Number of Ports: 1
  • Data Rate: 0.8000 to 1.5
Industrial SFP Transceiver Modules -- G-SFP-S35/S53-20-W Series
from Henrich Electronics, Inc.

G-SFP-S35/S53-20-W. The transceiver from Henrich is small form factor pluggable module for serial optical data Communications applications specify of SONET OC-3 / SDH STM-1 / IEEE 802.3u. This module is designed for single-mode-fiber (SMF) with cost effective and high performance by using 1310 nm... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: LC Connector
  • Number of Ports: 1
  • Data Rate: 0.8000 to 1.5
Industrial SFP Transceiver Modules -- SFP-W Series
from Henrich Electronics, Inc.

SFP-W Series. The transceiver from Henrich is small form factor pluggable module with standard duplex connector for fiber communications. This module is designed for multi-mode-fiber (MMF) and operates at a nominal wavelength of 850 nm with cost effective and high performance. It is with the SFP... [See More]

  • Network Media: Fiber Optic
  • Ports / Interfaces: LC Connector
  • Number of Ports: 1
  • Data Rate: 0.0500 to 0.2000