Wireless Network Transceivers
from DigiKey
802.11 b/g/n, Zigbee ™ Transceiver, Gateway RJ-45 Ethernet [See More]
- Data Rate: 0.0722
- Protocol / Network: 802.11 b/g/n, Zigbee™
from BinMaster, Inc.
The All-In-One LTX-100 Gateway is a compact, scalable industrial gateway that simplifies sensor communication and data transmission across wireless networks. Designed to reduce system complexity, the LTX-100 enables Modbus, LoRa, Ethernet, 4-20 mA, HART, and optional cellular connectivity in a... [See More]
from DigiKey
LTE, HSPA+ Transceiver Ethernet [See More]
- Data Rate: 0.1000
- Protocol / Network: LTE, HSPA+
from DigiKey
LTE, HSPA+ Transceiver Ethernet [See More]
- Data Rate: 0.1000
- Protocol / Network: LTE, HSPA+
from DigiKey
LTE Transceiver Ethernet [See More]
- Data Rate: 0.1000
- Protocol / Network: LTE
from DigiKey
802.11 b/g/n, Zigbee ™ Transceiver, Gateway RJ-45 Ethernet [See More]
- Data Rate: 0.0722
- Protocol / Network: 802.11 b/g/n, Zigbee™
from OMEGA Engineering, Inc.
The OMEGA¨ UWTC-REC3 receiver lets you monitor and record temperature over an Ethernet network or the Internet without any special software-just your web browser. The receiver is an independent node on the network sending and receiving data in standard TCP/IP packets. It is easily configured from a... [See More]
- Protocol / Network: Ethernet, 10Base-T Ethernet
from Silicon Labs
Silicon Labs is the market leader for Silicon DAAs. Our designs are proven, robust solutions that ensure global compliance with a single board design. Globally-programmable silicon direct access arrangements provide the electrical isolation between the wireline device and the telephone line needed... [See More]