Combination Ion Selective Electrodes

17 Results
Ion Selective Electrodes -- 03 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost... [See More]

  • Configuration: Combination
  • Maximum Diameter / Width: 0.6299
  • Electrode Type: Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
  • Maximum Length: 4.72
Chlorine Sensors -- Model 499ACL
from Emerson Automation Solutions – Rosemount

FAMILY OF AMPEROMETRIC SENSORS for measuring free chlorine, total chlorine, and monochloramine. 499ACL-01 MEASURES FREE CHLORINE without sample pre-treatment. No messy and expensive reagents needed. Automatic pH correction to at least pH 9.5. 499ACL-02 MEASURES TOTAL CHLORINE when used with the... [See More]

  • Configuration: Combination
  • pH Range: 6 to 9.5
  • Electrode Type: Chlorine
  • Response Time: 22
Ammonia Ion Selective Electrode (ISE), BNC Connector
from Hach

Electrode with three ammonia membrane modules, electrode filling solution, and a manual. [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0500 to 17000
  • Electrode Type: Ammonia
  • Response Time: 180
Ion Selective Electrodes -- 12 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost... [See More]

  • Configuration: Combination
  • Maximum Diameter / Width: 0.6299
  • Electrode Type: Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
  • Maximum Length: 4.72
Free Chlorine Measuring System -- Model FCL
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. CONTINUOUS pH CORRECTION eliminates expensive and messy reagents and troublesome sample conditioning systems. MEASURES FREE CHLORINE IN SAMPLES having pH as high as 9.5. VARIOPOL QUICK-DISCONNECT FITTINGS make... [See More]

  • Configuration: Combination
  • pH Range: 6 to 9.5
  • Electrode Type: Chlorine
  • Response Time: 80
Ammonia ISE Electrode -- Intellical™ ISENH3181
from Hach

No Suggestions); ISENH3181 is a digital, combination gas-sensing ammonia ion selective electrode (ISE) with a replaceable membrane module, refillable outer body, double junction reference and built-in temperature sensor. The Intellical ISENH3181 probe is available with a 1 or 3 meter cable and is... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0100 to 14000
  • Electrode Type: Ammonia
  • ISE Accuracy: 0.0500
Ion Selective Electrodes -- 35 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost... [See More]

  • Configuration: Combination
  • Maximum Diameter / Width: 0.6299
  • Electrode Type: Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
  • Maximum Length: 4.72
Monochloramine Measuring System -- Model MCL
from Emerson Automation Solutions – Rosemount

COMPLETE SYSTEM INCLUDES sensor, connecting cable, analyzer, and flow controller. NO REAGENTS NEEDED. VARIOPOL QUICK-DISCONNECT FITTINGS make replacing sensor easy. AVAILABLE WITH CHOICE OF TWO FEATURE-PACKED ANALYZERS. The Model MCL is a complete system for the determination of monochloramine in... [See More]

  • Configuration: Combination
  • pH Range: 7 to 10
  • Electrode Type: Chlorine
  • Response Time: 60
Ammonium Combination Ion Selective Electrode (ISE) -- Sension+ 9663
from Hach

Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The 9663C has a fixed 1 meter cable and BNC connector for laboratory... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0180 to 9000
  • Electrode Type: Ammonium
  • ISE Accuracy: 0.0500
Ion Selective Electrodes -- 43 Series
from Analytical Sensors & Instruments, Ltd. (ASI)

Ion Selective Electrodes (ISEs) are membrane electrodes that respond selectively to ions in the presence of other ions. These include probes that measure specificions and gasses in solution. The use of Ion Selective Electrodes offers several advantages over other methods of analysis. First, the cost... [See More]

  • Configuration: Combination
  • Maximum Diameter / Width: 0.6299
  • Electrode Type: Ammonia; Ammonium; Bromide; Cadmium; Calcium; Carbon Dioxide; Chloride; Chlorine; Cupric; Fluoride; Flouroborate; Iodide/Cyanide; Lead; Nitrate; Nitrite; Nitrogen Oxide; Potassium; Silver/Sulfide; Sodium; Surfactant; Thiocyanate
  • Maximum Length: 4.72
pH-Independent Free Chlorine Sensor -- Model 498CL
from Emerson Automation Solutions – Rosemount

MEASURE FREE CHLORINE without sample treatment and without an auxiliary pH sensor. SENSOR RESPONSE IS PRACTICALLY INDEPENDENT of pH between pH 6.5 and 10. AUTOMATIC CORRECTION for changes in membrane permeability caused by temperature. EASILY REPLACED MEMBRANE; no special tools required. VARIOPOL... [See More]

  • Configuration: Combination
  • pH Range: 6.5 to 10
  • Electrode Type: Chlorine
  • Response Time: 120
Ammonium Ion Selective Electrode (ISE) -- Intellical™ ISENH4181
from Hach

No Suggestions); ISENH4181 is a digital, combination ammonium ion selective electrode (ISE) with a non-refillable, double junction reference and built-in temperature sensor. The Intellical ISENH4181 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISENH4181 is... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0180 to 9000
  • Electrode Type: Ammonium
  • ISE Accuracy: 0.0500
Total Chlorine Analyzer -- Model TCL
from Emerson Automation Solutions – Rosemount

SAMPLE CONDITIONING SYSTEM used with 499ACL-02 (total chlorine) sensor. REAGENT BASED; measures true total chlorine. FIVE GALLONS OF REAGENT lasts two months. LOW SAMPLE FLOW (about 15 mL/min) means little waste. NO METAL WETTED PARTS; ideal for seawater. The Model TCL is a sample conditioning... [See More]

  • Configuration: Combination
  • Response Time: 420
  • Electrode Type: Chlorine
  • Mounting Options: In-Line (Insertion)
Chloride Combination Ion Selective Electrode (ISE) -- Sension+ 9652
from Hach

Sension+ 9652C is a combination chloride ion selective electrode (ISE) with an epoxy body, non-refillable, double junction reference, and non-replaceable crystalline membrane selective to chloride ions in solution. The 9652C has a fixed 1 meter cable and BNC connector for laboratory use with the... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.1000 to 35500
  • Electrode Type: Chloride
  • ISE Accuracy: 0.0500
Chloride Ion Selective Electrode (ISE) -- Intellical™ ISECL181
from Hach

No Suggestions); ISECL181 is a digital, combination chloride ion selective electrode (ISE) with a non-refillable, double junction reference and built-in temperature sensor. The Intellical ISECL181 probe is available with a 1 or 3 meter cable and is intended for laboratory use. The ISECL181 is ideal... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.1000 to 35500
  • Electrode Type: Chloride
  • ISE Accuracy: 0.0500
Fluoride Combination Ion Selective Electrode (ISE) -- Sension+ 9655
from Hach

Sension+ 9655C is a combination fluoride ion selective electrode (ISE) with an epoxy body, non-refillable, single-junction reference, and non-replaceable crystalline membrane selective to fluoride ions in solution. The 9655C has a BNC connector for laboratory use with the Hach Sensio+ MM340 GLP... [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0100 to 19000
  • Electrode Type: Fluoride
  • ISE Accuracy: 0.0500
Fluoride Ion Selective Electrode (ISE), BNC Connector -- Sension
from Hach

Electrode with electrolyte gel cartridges and manual. [See More]

  • Configuration: Combination
  • ISE Concentration Range: 0.0200 to ?
  • Electrode Type: Fluoride
  • pH Range: 5 to 11