Argon Welding Gases and Thermal Process Gases

2 Results
Bulk Industrial Gases -- Argon
from Linde North America, Inc.

Argon is used because of its inert properties for protection against the oxidizing effect of air. Argon is widely used as a blanketing or shielding gas in metallurgy and arc welding and cutting. Argon is also used to fill incandescent and fluorescent lamps and windows. Argon is a colorless,... [See More]

  • Industrial Gases: Argon
  • Concentration: 100 to 100
  • Composition: Pure
  • Product Form: Bulk Gaseous
Excimer Laser Gases -- Argon
from Linde North America, Inc.

Argon is a rare atmospheric gas which is colorless, odorless, tasteless, and nontoxic. It is considered extremely inert and forms no known chemical compounds. The concentration of argon gas in the atmosphere by volume is 0.93%. Argon gas has numerous applications, including neon signs, lasers,... [See More]

  • Industrial Gases: Argon
  • Concentration: 100 to 100
  • Composition: Pure
  • Product Form: Bulk Gaseous