Food Processing Tableting Presses

2 Results
Roller Compactor -- WP 120 VN Pharma
from Alexanderwerk, Inc.

With the WP 120 Pharma, Alexanderwerk offers a compactor and granulator specifically designed for use in R & D departments or small scale production. Even batches of as little as 5g can be processed on the WP 120 Pharma. The machine can equally process approx. 40kg/hr (of Lactose) making the WP 120... [See More]

  • Applications: Food Processing; Pharmaceutical / Sanitary; Research and Development
  • Maximum Operating Force: 2.44
  • Press Type: Roller Compactor
  • Bulk Production Rate: 40
Roller Compactor -- WP 200 VN Pharma
from Alexanderwerk, Inc.

The WP 200 Pharma is the obvious choice of compactor and granulator for production. With a throughput of up to 400kg/hr (Lactose), the WP 200 Pharma is ideal for situations of frequent product changes, special products, small batches, or for compacting and granulating of a mono product in continuous... [See More]

  • Applications: Food Processing; Pharmaceutical / Sanitary; Research and Development
  • Maximum Operating Force: 2.07
  • Press Type: Roller Compactor
  • Bulk Production Rate: 240