Polymers / Plastics Tableting Presses
2 Results
Pellet Press
from Fritsch GmbH - Milling and Sizing
from Fritsch GmbH - Milling and Sizing
Ideal for high-quality pellets. The manually-operated hydraulic FRITSCH Pellet Press is ideal for fast and easy preparation of both: solid and highly permeable pellets of solid samples for X-ray fluorescence analysis or infrared spectroscopy. The pressure force is variable up to max. 250 kN and is... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
- Maximum Operating Force: 5 to 140
- Press Type: Pellet Mill
- Diameter / Width Capacity: 2 to 5
Pellet Press -- PP 25
from Retsch, Inc.
from Retsch, Inc.
The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and... [See More]
- Applications: Abrasives / Ceramics; Chemicals / Detergents; Mining / Ores / Minerals; Polymers / Plastics
- Maximum Operating Force: 1 to 25
- Press Type: Pellet Mill
- Diameter / Width Capacity: 1.26 to 1.57