SSOP Complex Programmable Logic Devices (CPLD)
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 079180-ATF750LVC-15XU. Packaging: Tube/Rail. Mounting: SMD (SMT). Number of I/O: 10. Programmable Type: In System Programmable (min 1K program/erase cycles). Delay Time tpd(1) Max: 15.0ns. Voltage Supply - Internal: 3 V to 5.5 V. Number of... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 24-TSSOP
- Operating Temperature: -40 to 85
- Macrocells: 10
- Supply Voltage: Other; 3 V to 5.5 V
from RS Components, Ltd.
CPLD, 15NS, TSSOP, IND TEMP, GREEN [See More]
- Package Type: SSOP; Other; Tssop
- Pins: 24
- Macrocells: 10
- User I/Os: 42
from Win Source Electronics
Manufacturer: Lattice Semiconductor Corporation. Win Source Part Number: 070229-ISPGAL22LV10-7LK. Packaging: Tube/Rail. Mounting: SMD (SMT). Programmable Type: In System Programmable. Delay Time tpd(1) Max: 7.5ns. Voltage Supply - Internal: 3 V to 3.6 V. Number of Macrocells: 10. Categories:... [See More]
- Package Type: SOP; SSOP; Other; 28-SSOP
- Operating Temperature: -40 to 85
- Macrocells: 10
- Supply Voltage: Other; 3 V to 3.6 V
from RS Components, Ltd.
CPLD, 15NS, TSSOP, IND TEMP, GREEN [See More]
- Package Type: SSOP; Other; Tssop
- Pins: 24
- Macrocells: 10
- User I/Os: 42
from Win Source Electronics
Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 934000-SLG46620G. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 17. Categories: Integrated Circuits (ICs). Case /... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 934001-SLG46824G. Operating Temperature Range: -40 °C ~ 85 °C. Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 13. Categories: Integrated Circuits (ICs). Case / Package:... [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP
- Operating Temperature: -40 to 85
from LCSC Electronics Technology (HK) Limited
TSSOP-20 Programmable Logic Device (CPLDs/FPGAs) ROHS [See More]
- Package Type: SSOP; TSSOP
from Microchip Technology, Inc.
This high-performance CMOS complex programmable logic device (CPLD) uses Atmel's proven electrically erasable technology. It is twice as powerful as most other 24-pin PLDs. Increased product terms, sum terms, flip-flops, and output logic configurations translate into more usable gates. High-speed... [See More]
- Package Type: SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
- Registers: 20
- Macrocells: 10
- Pins: 22
from Shenzhen Shengyu Electronics Technology Limited
IC CPLD 10MC 15NS 24TSSOP [See More]
- Package Type: SSOP
from Quarktwin Technology Ltd.
IC CPLD 10MC 15NS 24TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
- User I/Os: 10
- Macrocells: 10
- Propagation Delay: 15
from Microchip Technology, Inc.
A high-performance CMOS (electrically-erasable) complex programmable logic device (CPLD) that uses Atmel's proven electrically-erasable technology. The Microchip's "750" architecture is twice as powerful as most other 24-pin programmable logic devices. Increased product terms, sum terms, flip-flops... [See More]
- Package Type: SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
- Registers: 20
- Macrocells: 10
- Pins: 22
from Shenzhen Shengyu Electronics Technology Limited
GPAK MIXED SIGNAL MATRIX [See More]
- Package Type: SSOP
- Operating Temperature: -40 to 85
from Quarktwin Technology Ltd.
ispGAL ™22LV10 Programmable Logic Device (PLD) IC 10 Macrocells 28-SSOP [See More]
- Package Type: SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
- Macrocells: 10
from Quarktwin Technology Ltd.
ispGAL ™22LV10 Programmable Logic Device (PLD) IC 10 Macrocells 28-SSOP [See More]
- Package Type: SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width)
- Macrocells: 10
from Quarktwin Technology Ltd.
IC CPLD 1MC 20TSSOP [See More]
- Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
- System Gates: 2
- Macrocells: 1
- User I/Os: 17