TSSOP Complex Programmable Logic Devices (CPLD)

11 Results
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750LVC-15XU -- 079180-ATF750LVC-15XU [ATF750LVC-15XU from Atmel Corporation]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 079180-ATF750LVC-15XU. Packaging: Tube/Rail. Mounting: SMD (SMT). Number of I/O: 10. Programmable Type: In System Programmable (min 1K program/erase cycles). Delay Time tpd(1) Max: 15.0ns. Voltage Supply - Internal: 3 V to 5.5 V. Number of... [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 24-TSSOP
  • Operating Temperature: -40 to 85
  • Macrocells: 10
  • Supply Voltage: Other; 3 V to 5.5 V
CPLDs (Complex Programmable Logic Devices) -- 1564-SLG46827-AGTR-ND [SLG46827-AG from Renesas Electronics Corporation]
from DigiKey

Configurable Circuit Input [See More]

  • Package Type: TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)"
  • Features: In-system Programmability
  • Operating Temperature: -40 to 105
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46620G -- 934000-SLG46620G [SLG46620G from Adesto Technologies Corporation, Inc.]
from Win Source Electronics

Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 934000-SLG46620G. Operating Temperature Range: -40 °C ~ 85 °C (TA). Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 17. Categories: Integrated Circuits (ICs). Case /... [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP
  • Operating Temperature: -40 to 85
CPLDs (Complex Programmable Logic Devices) -- ATF750CL-15XU-ND [ATF750CL-15XU from Microchip Technology, Inc.]
from DigiKey

IC CPLD 10MC 15NS 24TSSOP [See More]

  • Package Type: TSSOP; Other; "24-TSSOP (0.173"", 4.40mm Width)"
  • Operating Temperature: -40 to 85
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46824G -- 934001-SLG46824G [SLG46824G from Adesto Technologies Corporation, Inc.]
from Win Source Electronics

Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 934001-SLG46824G. Operating Temperature Range: -40 °C ~ 85 °C. Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 13. Categories: Integrated Circuits (ICs). Case / Package:... [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP
  • Operating Temperature: -40 to 85
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - SLG46826G -- 934003-SLG46826G [SLG46826G from Adesto Technologies Corporation, Inc.]
from Win Source Electronics

Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 934003-SLG46826G. Operating Temperature Range: -40 °C ~ 85 °C. Package: Reel - TR. Package: 20-TSSOP (0.173", 4.40mm Width). Mounting: Surface Mount. Number of I/O: 13. Categories: Integrated Circuits (ICs). Case / Package:... [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP
  • Operating Temperature: -40 to 85
CPLDs (Complex Programmable Logic Devices) -- ATF750CL-15XU [ATF750CL-15XU from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

IC CPLD 10MC 15NS 24TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
  • User I/Os: 10
  • Macrocells: 10
  • Propagation Delay: 15
CPLDs (Complex Programmable Logic Devices) -- SLG46620-AG [SLG46620-AG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

IC CPLD 1MC 20TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
  • System Gates: 2
  • Macrocells: 1
  • User I/Os: 17
CPLDs (Complex Programmable Logic Devices) -- SLG46620G [SLG46620G from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

IC CPLD 1MC 20TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
  • System Gates: 2
  • Macrocells: 1
  • User I/Os: 17
CPLDs (Complex Programmable Logic Devices) -- SLG46827-AG [SLG46827-AG from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

IC CPLD 19MC 20TSSOP [See More]

  • Package Type: SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
  • User I/Os: 15
  • Macrocells: 19
  • Operating Temperature: -40 to 105