PLCC EPROM
from ERSAELECTRONICS PTE. LTD.
1Mb EPROM, 128Kx8, 120ns, Parallel, 5V, PLCC Product overview: M27C1001-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers... [See More]
- Package Type: PLCC; PLCC
- Density: 1000
- EPROM Type: EPROM
- Access Time: 120
from Rochester Electronics
27C512 - 512K (64K x 8) CMOS EPROM [See More]
- Package Type: PLCC; PLCC32
- Production Status: Rochester Active
- EPROM Type: EPROM
- Logic Family: CMOS
from DigiKey
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43) [See More]
- Package Type: PLCC; 32-LCC (J-Lead)
- Density: 1000
- EPROM Type: EPROM - OTP
- Supply Voltage: 2.7V ~ 3.6V, 4.5V ~ 5.5V
from Win Source Electronics
Manufacturer: Microchip Technology. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1046454-AT27C512R25JI. Mounting: SMD (SMT). Categories: Memory. Case / Package: PLCC. Alternative Parts (Cross-Reference): AT27C512R25JIAT27C512R-25JI;. Popularity:... [See More]
- Package Type: PLCC; PLCC
from RS Components, Ltd.
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PLCC [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 8
- Access Time: 70
from ERSAELECTRONICS PTE. LTD.
IC EPROM 256K PARALLEL 32PLCC Product overview: FM27C256V120 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,... [See More]
- Package Type: PLCC; PLCC
- Access Time: 120
- EPROM Type: EPROM
- Supply Voltage: -4.5V; 4.5V
from Rochester Electronics
AM27C256 - 256Kb (32K x 8-Bit) CMOS OTP EPROM [See More]
- Package Type: PLCC; PLCC
- Density: 0
- EPROM Type: EPROM
- Production Status: Rochester Active
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911864-AT27BV010-15JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
OTP EPROM 2M (256K X 8) 32PLCC [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 8
- Access Time: 55
from ERSAELECTRONICS PTE. LTD.
256KX16 OTPROM, 100ns, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M27C4002-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: PLCC; PLCC
- Density: 4000
- EPROM Type: EPROM
- Access Time: 100
from Rochester Electronics
AM27C512 - 512Kb (64K x 8-Bit) CMOS OTP EPROM [See More]
- Package Type: PLCC; PLCC32
- Density: 0
- EPROM Type: EPROM
- Production Status: Rochester Active
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911867-AT27BV1024-12JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 120 ns 44-PLCC (16.6x16.6). Package: Tube. Package: 44-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 44-PLCC (16.6x16.6)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
OTP EPROM 2M (256K X 8) 90NS 32PLCC [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 8
- Access Time: 90
from ERSAELECTRONICS PTE. LTD.
1MX16 OTPROM, 100ns, PQCC44, ROHS COMPLIANT, PLASTIC, LCC-44 Product overview: M27V160-100K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers... [See More]
- Package Type: PLCC; PLCC
- Density: 16000
- EPROM Type: EPROM
- Access Time: 100
from Rochester Electronics
AM27C512 - 512Kb (64K x 8-Bit) CMOS OTP EPROM [See More]
- Package Type: PLCC; PLCC28
- Density: 0
- EPROM Type: EPROM
- Production Status: Rochester Active
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911869-AT27BV256-12JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 120 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
EPROM 4M (512K X 8) OTP 32PLCC [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 8
- Access Time: 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 078735-AT27BV512-70JU. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 512Kb (64K x 8). Access Time: 70ns. Family Name: AT27BV512. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: PLCC; 32-PLCC
- Access Time: 70
- Production Status: Obsolete(EOL)
- Supply Voltage: 2.7 V ~ 3.6 V~ 4.5 V ~ 5.5 V
from RS Components, Ltd.
OTP EPROM 1M (64K X 16) 70NS 44PLCC [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 16
- Access Time: 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 088662-AT27C010-70JU. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 1Mb (128K x 8). Access Time: 70ns. Family Name: AT27C010. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating:... [See More]
- Package Type: PLCC; 32-PLCC
- Access Time: 70
- Production Status: Active; Full Production
- Supply Voltage: 4.5 V ~ 5.5 V
from RS Components, Ltd.
EPROM OTP 256K-bit 32Kx8 45ns 32-Pin [See More]
- Package Type: PLCC
- Bits per Word: 8
- Density: 256
- Bus Type: Parallel; Parallel
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862084-AT27C010-90JI. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 90 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from RS Components, Ltd.
OTP EPROM 256K (32K X 8), 5V, 32PLCC [See More]
- Package Type: PLCC
- Bits per Word: 8
- Density: 256
- Bus Type: Parallel; Parallel
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862085-AT27C010L-12JI. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 120 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from RS Components, Ltd.
EPROM OTP 4M-Bit 256K x 16 55ns [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 16
- Access Time: 55
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862086-AT27C010L-70JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
EPROM OTP 4M-bit 256Kx16 90ns 44-Pin [See More]
- Package Type: PLCC
- Bus Type: Parallel; Parallel
- Bits per Word: 16
- Access Time: 90
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911871-AT27C020-10JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 100 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
EPROM OTP 512K-bit 64Kx8 70ns 32-Pin [See More]
- Package Type: PLCC
- Bits per Word: 8
- Density: 512
- Bus Type: Parallel; Parallel
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862087-AT27C020-55JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 55 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from RS Components, Ltd.
70NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Bits per Word: 8
- Number of Words: 128
- Bus Type: Parallel; Parallel
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862088-AT27C040-70JI. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from RS Components, Ltd.
90NS, PLCC, IND TEMP, GREEN [See More]
- Package Type: PLCC
- Bits per Word: 8
- Density: 512
- Bus Type: Parallel; Parallel
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862089-AT27C040-90JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911873-AT27C2048-55JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 2Mb (128K x 16) Parallel 55 ns 44-PLCC (16.6x16.6). Package: Tube. Package: 44-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 44-PLCC (16.6x16.6)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 199353-AT27C256R-70JU. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 256Kb (32K x 8). Access Time: 70ns. Family Name: AT27C256R. Categories: Integrated Circuits. Status: Active. Temperature Range -... [See More]
- Package Type: PLCC; 32-PLCC
- Access Time: 70
- Production Status: Active; Full Production
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862093-AT27C4096-55JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 55 ns 44-PLCC (16.6x16.6). Package: Tube. Package: 44-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 44-PLCC (16.6x16.6)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911875-AT27C4096-70JC. Operating Temperature Range: 0 °C ~ 70 °C (TC). Features: EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 70 ns 44-PLCC (16.6x16.6). Package: Tube. Package: 44-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 44-PLCC (16.6x16.6)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 911876-AT27LV040A-90JI. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Part... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862096-AT27LV256A-15JI. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150 ns 32-PLCC (13.97x11.43). Package: Tube. Package: 32-LCC (J-Lead). Mounting: Surface Mount. [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 862098-AT27LV512A-90JU. Operating Temperature Range: -40 °C ~ 85 °C (TC). Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 32-PLCC (13.97x11.43). Package: 32-LCC (J-Lead). Package: Tube. Mounting: Surface Mount. Family... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 867569-CY27C010-45JC. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (13.97x11.43). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Family... [See More]
- Package Type: PLCC; 32-PLCC (13.97x11.43)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Fairchild/ON Semiconductor. Win Source Part Number: 872063-FM27C010VE150. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 32-PLCC (14x11.46). Package: Bulk. Package: 32-LCC (J-Lead). Mounting: Surface Mount. Family... [See More]
- Package Type: PLCC; 32-PLCC (14x11.46)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 072793-M27C2001-70C1. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 2Mb (256K x 8). Access Time: 70ns. Family Name: M27C2001. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: PLCC; 32-PLCC (11.35x13.89)
- Access Time: 70
- Production Status: Obsolete(EOL)
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 072800-M27C4001-70C6. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 4Mb (512K x 8). Access Time: 70ns. Family Name: M27C4001. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: PLCC; 32-PLCC (11.35x13.89)
- Access Time: 70
- Production Status: Obsolete(EOL)
- Supply Voltage: 4.5 V ~ 5.5 V
from Win Source Electronics
Manufacturer: STMicroelectronics. Win Source Part Number: 139677-M27C512-90C1. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EPROM - OTP. Memory Size: 512Kb (64K x 8). Access Time: 90ns. Family Name: M27C512. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range -... [See More]
- Package Type: PLCC; 32-PLCC (11.35x13.89)
- Access Time: 90
- Production Status: Obsolete(EOL)
- Supply Voltage: 4.5 V ~ 5.5 V
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: PLCC; PLCC
- EPROM Type: EPROM