English Gage Blocks

3 Results
Height and Thickness Measuring System -- Laseruler® : Model VLM200
from Pratt & Whitney Measurement Systems, Inc.

Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]

  • Measurement Scale / Units: English; Metric
  • Range or Size: 0.0 to 8
  • Gage Block or Standard Type: Square Gage Block; Gage Block
  • Steps / Increments: 1.00E-7
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Measurement Scale / Units: English; Metric
  • Range or Size: 0.0 to 64
  • Gage Block or Standard Type: Master or Setting Gage; Gage Block
  • Steps / Increments: 1.00E-7
Precision Fixed Ceramic Gauges, Cera-Check® Master Square -- Master Square
from CoorsTek

CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel... [See More]

  • Measurement Scale / Units: English; Metric
  • Gage Block or Standard Type: Master or Setting Gage; Square Gage Block; Gage Block