Metric Gage Blocks
from Pratt & Whitney Measurement Systems, Inc.
Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the... [See More]
- Measurement Scale / Units: English; Metric
- Range or Size: 0.0 to 8
- Gage Block or Standard Type: Square Gage Block; Gage Block
- Steps / Increments: 1.00E-7
from Marposs Corp
DESCRIPTION. Quick Block is a compact, universal measurement unit. It is available with a built-in measuring transducer or as a mechanical transmission to be used with measuring probes. It features a ball cage anti rotation system that guarantees a repeatability range value (max-min) of less than... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0787 to 0.3937
- Gage Block or Standard Type: Gage Block
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Measurement Scale / Units: English; Metric
- Range or Size: 0.0 to 64
- Gage Block or Standard Type: Master or Setting Gage; Gage Block
- Steps / Increments: 1.00E-7
from Assembly Tool Specialists, Inc.
These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 0.1575
- Gage Block or Standard Type: Master or Setting Gage; Square Gage Block; Gage Block
- Tolerance: "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO compliancy
from CoorsTek
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel... [See More]
- Measurement Scale / Units: English; Metric
- Gage Block or Standard Type: Master or Setting Gage; Square Gage Block; Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0394 to 3.94
- Gage Block or Standard Type: Master or Setting Gage; Rectangular Gage Block; Gage Block; Gage Set or Tool Kit
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0394 to 3.94
- Gage Block or Standard Type: Master or Setting Gage; Rectangular Gage Block; Gage Block; Gage Set or Tool Kit
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 3.94
- Gage Block or Standard Type: Master or Setting Gage; Rectangular Gage Block; Gage Block; Gage Set or Tool Kit
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 3.94
- Gage Block or Standard Type: Master or Setting Gage; Rectangular Gage Block; Gage Block; Gage Set or Tool Kit