Activated Carbon Adsorption Equipment

2 Results
Aircel Oilfreepac Heatless Regenerative Adsorbent Air Purifier -- Oilfreepac OFP
from Aircel

The Aircel Oilfreepac Purification System (50 - 5,000 scfm) removes water, oil and dirt particles from your compressed air in one process for clean, oil-free and odor-free air. It is an efficient and reliable heatless compressed air purifier providing an outlet dewpoint of either -40 °F or -100... [See More]

  • Adsorption Media: ActivatedCarbon
  • Max. Working Pressure: 60 to 150
  • Application: AirGas
  • Max. Vapor Flow: 50 to 5000
Vapor Phase Carbon Adsorption Systems
from Branch Environmental Solutions

Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans. Branch Environmental Corp. offers a Deep-Bed design that may be used as part of a new pollution control train or system,... [See More]

  • Adsorption Media: ActivatedCarbon