Coalescing Oil and Water Separators

15 Results
Oil-Water Separators -- MPak® Coalescing Plates
from Kaydon Filtration Corporation

Superior Oil-Water Separation for Demanding Environments MPak® coalescing plates efficiently separate oil and solids from water in a wide range of demanding environments. Made from a special oleophilic material, these plates encourage oil droplets to merge and rise to the surface, while solids... [See More]

  • Technology: Coalescing
  • Function: Recovery
Oil-water Separation System -- Graver’s Trisep® Oil Coalesce
from Marmon Industrial Water LLC

Graver ’s Trisep ® Oil Coalescer is an oil-water separation system designed to remove oil from oil-in-water emulsions and dispersions. It is ideal for treating producted water, gathering system condensates, oily wastes and other oil contaminated waters. Most produced waters can be treated... [See More]

  • Technology: Coalescing
  • Function: Removal
FluidKleen™
from Safety-Kleen Systems, Inc.

A coolant and aqueous bath filtration system, automatic operation [See More]

  • Technology: Coalescing
  • Flow: 1
  • Function: Removal
  • Capacity: 10
Muscle Coalescer Tramp Oil Separator - Zebra Plus model (F15P)
from ISC Sales, Inc.

The Muscle Coalescer and tramp oil separator is recommended for use on individual sumps, operating day and night. Tramp oil is removed and the sump circulates even if the machine's pump is off. Sump circulation is key to preventing excessive bacterial growth. Bacteria will break down your coolant... [See More]

  • Technology: Coalescing
  • Function: Removal
Oil/Water Separator -- 10-ft Diameter
from Xerxes Corporation

The Xerxes underground oil/water separators, which allow customers to select the appropriate flow rate and spill capacity for their specific needs, are a superior choice for many reasons: Made with a unique and effective vertical-tube coaleser that is removable for easy maintenance. Offered as a UL... [See More]

  • Technology: Coalescing
  • Flow: 114
  • Function: Removal
  • Capacity: 20000
Sanborn SOS Tramp Oil Separator
from Sanborn Technologies

Sanborn SOS. The Sanborn SOS tramp oil separator is designed for large volume applications and central sumps. Two models are available that can process contaminated coolants at flow rates up to 10 gpm. This versatile coalescer is available as a stationary system, a portable system, or integrated... [See More]

  • Technology: Coalescing
  • Removal Rate: 5 to 10
  • Function: Removal
Aboveground Oil/Water Separators -- AOWS-10
from Containment Solutions, Inc. (CSI)

Aboveground Oil/Water Separators. When it comes to your needs for an Oil/Water Separator, every application can be different. That's why Containment Solutions considers your specific application to ensure that only the right system will be specified for your job. Oil/Water Separators from... [See More]

  • Technology: Coalescing
  • Flow: 10
  • Function: Removal
  • Capacity: 100
Oil/Water Separators
from Sullair Corporation

SP model Oil/Water Separators are engineered molecular filtration solutions for condensate discharge problems. These units are designed for molecular filtration of condensate, including emulsified lubricant solutions. SP units have a 100% Performance Guarantee of less than 10 ppm oil carryover. SP... [See More]

  • Technology: Coalescing; Molecular Filtration
  • Function: Removal; Condensate Discharge
Below Ground Oil Water Separator
from Hydro Quip, Incorporated

Our efficient, environmentally-smart below ground separators meet pretreatment SPCC and NPDES permits for local communities. Our separators address the following problems: Storm water runoff. Spill containment. Vehicle maintenance shops. Washing operations (see our preferred treatment for this... [See More]

  • Technology: Coalescing
  • Function: Removal
Water Removal from Hydrocarbon Fluids
from Pentair Oil & Gas Separations

LIQUISEP ® technology was developed to address the inherent deficiencies of conventional coalescers, making it possible to remove essentially all immiscible water dispersions from hydrocarbon process streams. The LIQUISEP technology overcomes the limitations of conventional separators, vane pack... [See More]

  • Technology: Coalescing
  • Function: Recovery
Snapdragon Tramp Oil Remover
from ISC Sales, Inc.

Removing tramp oil is key to coolant longevity. It's a food for bacteria and emulsifies into the coolant. These conditions lead to coolant breakdown, creating even more problems. The Snapdragon not only separates tramp oils, it can remove suspended particles and fight foul odors. Fluid is pulled... [See More]

  • Technology: Gravity; Coalescing
  • Removal Rate: 3
The Freddy Tramp Oil Separator
from Sanborn Technologies

The Freddy Tramp Oil Separator. The Freddy Tramp Oil Separator removes tramp oil and impurities from coolants and fluids in a variety of applications. Typical applications include machine tool sumps, aqueous parts washers and process fluids from quench tanks. The Freddy TOS is designed to run... [See More]

  • Technology: Coalescing
  • Removal Rate: 2
  • Function: Removal
CSI-10 Fiberglass Underground Oil/Water Separator -- 4' Diameter
from Containment Solutions, Inc. (CSI)

CSI-10. Fiberglass OWS. Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, The CSI-10 model is design-tested and... [See More]

  • Technology: Coalescing
  • Flow: 100
  • Function: Removal
  • Capacity: 1000
CSI-15 Fiberglass Underground Oil/Water Separator -- 4' Diameter
from Containment Solutions, Inc. (CSI)

CSI-15. Fiberglass OWS. Our performance-proven fiberglass underground storage tank provides the base for our fiberglass underground oil/water separators. Specifically designed to remove hydrocarbons with a specific gravity between 0.68 and 0.95, the CSI-15 model is design-tested and... [See More]

  • Technology: Coalescing
  • Flow: 100
  • Function: Removal
  • Capacity: 1000
UL 2215 Fiberglass Underground Oil/Water Separator -- 4' Diameter
from Containment Solutions, Inc. (CSI)

UL 2215. UL Listed Fiberglass OWS. The UL 2215 model is a premium performance oil/water separator. The UL 2215 model meets not only basic construction requirements for the holding vessel but has undergone PERFORMANCE TESTING of the actual OWS product line under simulated operating conditions. Our UL... [See More]

  • Technology: Coalescing
  • Flow: 182
  • Function: Removal
  • Capacity: 2078