Industrial Water Softeners

6 Results
Water Softener System -- DI-SEP®
from Smith & Loveless, Inc.

Smith & Loveless ’s DI-SEP ® Ion Exchange systems remove dissolved calcium (Ca) and magnesium (Mg), which are largely responsible for the scale formation tendencies in most waters. The DI-SEP ® Ion Exchange Systems are also used for the removal of nitrates, radon and silica. The... [See More]

  • Market: Medical / Food; Industrial
Water Softener Pretreatment Systems -- TAFS Series
from Mar Cor Purification

The Biolab TAFS Series 1 ” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series features the Performa ™ Softener Valve with standard controller for simple operation and efficient... [See More]

  • Market: Medical / Food; Industrial
  • Operating Flow Rates: 1 to 25
Lime Softeners
from Marmon Industrial Water LLC

Softening can be achieved by adding lime in the form of limewater, Ca(OH)2, which, in a carbonatation reaction with CO2, forms calcium carbonate precipitate, reacts next with multivalent cations to remove carbonate hardness, then reacts with anions to replace the non-carbonate hardness due to... [See More]

  • Market: Industrial
Water Softener
from Cleaver-Brooks

Removing hardness also reduces the need for expensive chemical treatment to control scale. Cleaver-Brooks water softeners are available in package design for virtually any commercial or industrial application. A water softener is recommended whenever raw hardness exceeds 1 ppm. Water softeners are... [See More]

  • Market: Industrial
  • Peak Flow Rate: 450
  • Operating Flow Rates: 2 to 450
Meter Demand Simplex Water Softeners for Hardness Reduction -- PWS10 (1-2 Cu. Ft.)
from Watts

Meter Demand Simplex Water Softeners for Hardness Reduction, 1 in. (25mm) Connection Size, 30,000 to 120,000 Grain Capacities and Flow Rates Up To 25 GPM [See More]

  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
  • Operating Flow Rates: 25
Meter Demand Simplex Water Softeners for Hardness Reduction -- PWS15 (2 Cu. Ft.)
from Watts

Meter Demand Simplex Water Softeners for Hardness Reduction, 1 1/2 in. (40mm) Connection Size, 60,000 to 300,000 Grain Capacities and Flow Rates Up To 55 GPM [See More]

  • Market: Medical / Food; Industrial
  • Resin Capacity: 2
  • Operating Flow Rates: 55