Residential Water Softeners

14 Results
Dual-Media Water Softeners with W100 Valves -- Dual-Media Water Softeners W100 Series
from Watts

Features & Benefits. • Combines two technologies in one single tank. • One control valve and mineral tank to reduce costs. • Carbon and resin are in separate chambers. • Proper contact time is provided by using two chambers. • No media migration with carbon and... [See More]

  • Market: Residential
Residential and Light Commercial Water Softeners -- PWSR
from Watts

Connection Size: 1in (25mm). Flow Rate: Up to 23 gpm (87 lpm). The Series PWSR water softeners are designed for residential and light commercial use applications ranging from 30,000 to 90,000 grains of hardness removal capacity at flow rates up to 23 gallons per minute. [See More]

  • Market: Residential
  • Operating Flow Rates: 23
Space saver 30K Cabinet - Whole house water softening systems -- PWSCAB30K
from Watts

Connection Size: 1" (25mm),. Flow Rate: Up to 10 gpm (37.8 lpm). The Water Softening Process. Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the... [See More]

  • Market: Residential
  • Operating Flow Rates: 10
Tri-Plex Water Conditioning Systems with W100 Valves -- Tri-Plex Water Conditioning Systems W100 Series
from Watts

Reduces: • Water hardness. • Calcium. • Magnesium. • Sediment. • Chlorine. • Bad tastes. • Foul odors. • Heavy metals (KDF). • Scale. • Damage to appliances due to scale build-up. • Spots on dishes & glassware. • Soap... [See More]

  • Market: Residential
Twin Alternating Water Softeners -- PWSRTA
from Watts

Connection Size: 30K – 60K 1in (25mm). Flow Rates: Up to 21 gpm (80 lpm). The Series PWSRTA water softeners are designed for residential and light commercial use applications ranging from 30,000 to 60,000 grains of hardness remove capacity at flow rates up to 21 gallons per minute. These water... [See More]

  • Market: Residential
  • Operating Flow Rates: 21
Twin Tank-Dual Chamber Water Conditioners With 9100 Valves -- 9100 Series
from Watts

Features & Benefits. • Designed for applications when continuous water conditioning is required or desired. • Innovative twin alternating dual chamber system works continuously, 24/7. • Systems regenerate immediately, so soft water is available upon demand. • Soft water... [See More]

  • Market: Residential
Water Softeners with Fleck 2510 Valves -- Fleck 2510 Series
from Watts

Water Softeners With 2510 Time Clock Valves. Water Softeners With 2510 Metered Valves [See More]

  • Market: Residential
Water Softeners With Fleck 7000 Valves -- Fleck 7000 Series
from Watts

Features & Benefits. • 1-1/4" valve for high flow / backwash rates. • Easy to program Fleck 7000 valves. • Variable brining is standard. • Variable reserve is standard. • Quick connect fittings (some connections). • Models for capacities to 210,000 grains. [See More]

  • Market: Residential
Water Softeners with Fleck 9000 Valves -- Fleck 9000 Series
from Watts

Features & Benefits. • Top quality components. • Models for capacities to 120,000 grains. • Fleck 9000 SE control valves with "SE" electronics. • Brine tanks with grid plate for maximum saturation of brine. • Stainless steel by-pass valve is for LCTA-75 only. [See More]

  • Market: Residential
Water Softeners with Fleck 9100 Valves -- Fleck 9100 Series
from Watts

Features & Benefits. • High efficiency, no reserve capacity required. • Up to 4 CF fully assembled, ready for installation. • Capacities up to 120,000 grains per regeneration. • Digital SE version includes attached 24V transformer. • Decorative mineral tank jacket... [See More]

  • Market: Residential
Water Softeners with ProSense™ Valves -- ProSense Twin Series
from Watts

ProSense water softening systems combine the high efficiency advantages of a twin alternating unit with water quality sensors. As the resin bed exhausts, two sensors monitor its exhaustion rate. At the same time the turbine meter in the control valve is feeding water volume data into the controller. [See More]

  • Market: Residential
Water Softeners with W100T Twin Alternating Valves -- W100T Twin Alternating Series
from Watts

Features & Benefits. • Great flow rates. • Top quality components. • Models for capacities to 210,000 grains. • Corrosion resistant W100T control valve. • Brine tanks with grid plate for maximum brine storage. • High flow bypass valve is included. •... [See More]

  • Market: Residential
Water Softeners with Watts W100 Valves -- W100 Series
from Watts

Features & Benefits. • Spot-free glassware and dishes. • No mineral deposits on bathtubs and shower stalls. • Brighter, softer laundry. • Less reliance on water softening products. • Dramatic reduction in soap usage. • Manageable hair because shampoo works... [See More]

  • Market: Residential
Water Softeners with Watts W110 Valves -- W110 Series
from Watts

Features & Benefits. • Ease of Service. • Flexible Programming. • Entire valve can be serviced with a flat head screw driver. • Models for capacities to 120,000 grains. • User friendly Watts W110 control valves. • Brine tanks with grid plate for maximum brine... [See More]

  • Market: Residential