Gaging System / Station Depth Gages

2 Results
Bench Micrometer -- Universal Supermicrometer™
from Pratt & Whitney Measurement Systems, Inc.

The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]

  • Gage Type: Micrometer; Depth Gage (optional feature); Gaging System or Station; Dial / Analog / Direct Reading; Digital Display
  • Range: 0.0 to 11
  • Gaging Technology: Electronic; Mechanical
  • Resolution: 1.00E-6
Length Measuring System -- Labmicrometer™,; LM1600
from Pratt & Whitney Measurement Systems, Inc.

If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]

  • Gage Type: Micrometer; Depth Gage (optional feature); Gaging System or Station; Digital Display
  • Range: 0.0 to 64
  • Gaging Technology: Electronic; Mechanical; Optical
  • Resolution: 1.00E-7