Electronic Depth Gages
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Gaging Technology: Electronic; Mechanical
- Range: 0.0 to 11
- Gage Type: Micrometer; Depth Gage (optional feature); Gaging System or Station; Dial / Analog / Direct Reading; Digital Display
- Resolution: 1.00E-6
from RS Components, Ltd.
RS PRO 50-890-006 Depth Gauge Micrometre [See More]
- Gaging Technology: Electronic
- Range: 5.91
- Gage Type: Depth Gage
- Resolution: 3.94E-5
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gaging Technology: Electronic; Mechanical; Optical
- Range: 0.0 to 64
- Gage Type: Micrometer; Depth Gage (optional feature); Gaging System or Station; Digital Display
- Resolution: 1.00E-7
from RS Components, Ltd.
UKAS(603205),DY160 depth micrometer [See More]
- Gaging Technology: Electronic
- Range: 5.91
- Gage Type: Depth Gage
- Units: Metric
from RS Components, Ltd.
UKAS(734141),digital gauge 6in/0-150mm [See More]
- Gaging Technology: Electronic
- Range: 5.91
- Gage Type: Depth Gage
- Resolution: 3.94E-4
from RS Components, Ltd.
UKAS(734157),digital gauge 8in/0-200mm [See More]
- Gaging Technology: Electronic
- Range: 7.87
- Gage Type: Depth Gage
- Resolution: 3.94E-4
from RS Components, Ltd.
UKAS(7051244) [See More]
- Gaging Technology: Electronic
- Range: 0.9843
- Gage Type: Depth Gage
- Resolution: 3.94E-4
from Gagemaker L.P.
Our digital depth gages inspect the location of internal and external shoulder and grooves from the face of pin and box connections or other datum surfaces. The DG-1000 Series is available with the standard base, a 12 ″ base, and a 20 ″ base. These gages are available in ranges: 0... [See More]
- Gaging Technology: Electronic
- Range: 0.0 to 24
- Gage Type: Depth Gage; Digital Display; Thread Depth Gage
- Resolution: 5.00E-4