Polyurethane / Urethane Round Belts and O-ring Belts

17 Results
Profile & Round Belts -- 2596418
from RS Components, Ltd.

Green polyurethane belt,30m L x 3mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1181
  • Minimum Pulley Size: 1.14
Profile & Round Belts -- 2596424
from RS Components, Ltd.

Green polyurethane belt,30m L x 4mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1575
  • Minimum Pulley Size: 1.5
Profile & Round Belts -- 2596430
from RS Components, Ltd.

Green polyurethane belt,30m L x 5mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1969
  • Minimum Pulley Size: 1.89
Profile & Round Belts -- 2596446
from RS Components, Ltd.

Green polyurethane belt,30m L x 6mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.2362
  • Minimum Pulley Size: 2.24
Profile & Round Belts -- 2596452
from RS Components, Ltd.

Green polyurethane belt,30m L x 7mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.2756
  • Minimum Pulley Size: 2.64
Profile & Round Belts -- 2596480
from RS Components, Ltd.

Red polyurethane belt,30m L x 3mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1181
  • Minimum Pulley Size: 1.18
Profile & Round Belts -- 2596496
from RS Components, Ltd.

Red polyurethane belt,30m L x 4mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1575
  • Minimum Pulley Size: 1.57
Profile & Round Belts -- 2596503
from RS Components, Ltd.

Red polyurethane belt,30m L x 5mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1969
  • Minimum Pulley Size: 1.97
Profile & Round Belts -- 2596525
from RS Components, Ltd.

Orange polyurethane belt,30m L x 3mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1181
  • Minimum Pulley Size: 0.7874
Profile & Round Belts -- 2596531
from RS Components, Ltd.

Orange polyurethane belt,30m L x 5mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.1969
  • Minimum Pulley Size: 1.34
Profile & Round Belts -- 2596547
from RS Components, Ltd.

Orange polyurethane belt,30m Lx6.3mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1181
  • Cross Section Diameter: 0.2480
  • Minimum Pulley Size: 1.5
Profile & Round Belts -- 3098094
from RS Components, Ltd.

Green polyurethane belt,5m L x 2mm dia [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 197
  • Cross Section Diameter: 0.0787
  • Minimum Pulley Size: 0.7480
Thermoplastic Round Belt Series
from F.N. Sheppard & Co.

Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required. [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1200 to 6000
  • Cross Section Diameter: 0.1250 to 0.7500
  • Reinforcement: No reinforcement
Custom English Round Belt
from Megadyne Americas

Round Belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C [See More]

  • Material: Polyurethane / Urethane
  • Features: Anti-Static (optional feature)
PUW 85A Orange Round Belt
from Megadyne Americas

Round Belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1200 to 3000
  • Cross Section Diameter: 0.1250 to 0.7500
  • Minimum Pulley Size: 0.9843 to 6.3
PUW 85A Yellow Hollow Round Belt
from Megadyne Americas

Hollow Belts. Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C. Hollow Yellow Belts allow the user to join belts quickly and reliably, with a high tensile aluminum connector. Excellent belt for light duty conveying and transfer... [See More]

  • Material: Polyurethane / Urethane
  • Durometer: 85A, 32D
  • Minimum Pulley Size: 1.38 to 4.02
  • Reinforcement: No reinforcement
PUW 87A Green Round Belt, Rough
from Megadyne Americas

Round Belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C [See More]

  • Material: Polyurethane / Urethane
  • Belt Length: 1968 to 7872
  • Cross Section Diameter: 0.1181 to 0.7087
  • Minimum Pulley Size: 0.9843 to 5.71