Reinforcement: None Round Belts and O-ring Belts

5 Results
PUW 85A Orange Round Belt
from Megadyne Americas

Round Belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C [See More]

  • Reinforcement: No reinforcement
  • Belt Length: 1200 to 3000
  • Cross Section Diameter: 0.1250 to 0.7500
  • Minimum Pulley Size: 0.9843 to 6.3
Thermoplastic Round Belt Series
from F.N. Sheppard & Co.

Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required. [See More]

  • Reinforcement: No reinforcement
  • Belt Length: 1200 to 6000
  • Cross Section Diameter: 0.1250 to 0.7500
  • Material: Polyurethane / Urethane
Eagle Clear 85 Quick-Connect -- 4934009
from Fenner Drives

Light-duty applications - no welding is required [See More]

  • Reinforcement: No reinforcement
  • Minimum Pulley Size: 2
  • Cross Section Diameter: 0.1875
  • Durometer: 85 Shore A Durometer
PUW 85A Yellow Hollow Round Belt
from Megadyne Americas

Hollow Belts. Material: PUW, themoplastic polyurethane elastomer, shore hardness 85A, 32D. Temperature range 0 ° to 80 ° C. Hollow Yellow Belts allow the user to join belts quickly and reliably, with a high tensile aluminum connector. Excellent belt for light duty conveying and transfer... [See More]

  • Reinforcement: No reinforcement
  • Durometer: 85A, 32D
  • Minimum Pulley Size: 1.38 to 4.02
  • Material: Polyurethane / Urethane
PUW 87A Green Round Belt, Rough
from Megadyne Americas

Round Belt. Material: PUW, thermoplastic polyurethane elastomer, shore hardness 87A, 34D. Temperature range 0 ° to 80 ° C [See More]

  • Reinforcement: No reinforcement
  • Belt Length: 1968 to 7872
  • Cross Section Diameter: 0.1181 to 0.7087
  • Minimum Pulley Size: 0.9843 to 5.71