Gage Block Masters and Setting Gages
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Type: Gage Block; Pin or Plug Gage; Ring Gage
- Range or Size: 0.0 to 64
- Measurement Scale / Units: English; Metric
- Steps / Increments: 1.00E-7
from CoorsTek
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel... [See More]
- Type: Gage Block
- Measurement Scale / Units: English; Metric
from Flexbar Machine Corporation
60 ° ADJUSTABLE PRECISION ANGLE BLOCKS. 3 Sizes Available. Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and 60 °. Squareness .0002 "; angle accuracy +/-10 °. HRC 50-55. Supplied in wooden case. Model... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0394 to 3.94
- Measurement Scale / Units: Metric
from Assembly Tool Specialists, Inc.
These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO... [See More]
- Type: Gage Block
- Range or Size: 0.0197 to 0.1575
- Measurement Scale / Units: Metric
- Tolerance: "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO compliancy
from Flexbar Machine Corporation
60 ° ADJUSTABLE PRECISION ANGLE BLOCKS. 3 Sizes Available. Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and 60 °. Squareness .0002 "; angle accuracy +/-10 °. HRC 50-55. Supplied in wooden case. Model... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0394 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
ULTRA PRECISION V-BLOCKS=60 ° + 90 ° MODELS. All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
from Flexbar Machine Corporation
ULTRA PRECISION V-BLOCKS=60 ° + 90 ° MODELS. All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
FLEXBAR ECONOMY PRECISION 90 ° V-BLOCK SETS. Parallel, square and centered within .0002 ". Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy clamping. Supplied in fitted case. Model No. 11127, Flexbar Economy... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
ULTRA PRECISION V-BLOCKS=60 ° + 90 ° MODELS. All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Ideal for all applications. The outstanding features of all ceramic gage blocks from Mahr provide unrivalled flexibility in practical use. Circonimar is equally well suited to inspection-room conditions and the rigors of workshop applications. Easy to handle. No material is easier... [See More]
- Type: Gage Block
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
RECTANGULAR GAGE BLOCK SETS. Avaliable in Steel or Carbide Sets. All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
from Flexbar Machine Corporation
RECTANGULAR GAGE BLOCK SETS. Avaliable in Steel or Carbide Sets. All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade... [See More]
- Type: Gage Block
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Type: Gage Block; Gage Set or Tool Kit
from Flexbar Machine Corporation
8 PIECE LARGE GAGE BLOCK SETS. Featuring Blocks Ranging From 5 " to 20 ". Features: 8 pieces - 5 ", 6 ", 7 ", 8 ", 10 ", 12 ", 16 ", 20 ". Grade 2 or Grade 3 Sets. Each set is supplied with a calibration certificate traceable to the National... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 402 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0394 to 1.97
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
81 PIECE SQUARE GAGE BLOCK SETS (Inch). Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 404 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0394 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
36 PIECE SQUARE GAGE BLOCK SETS (Inch). Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 406 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS. INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made UNIVERSAL (holds in any direction on the Magnetic Chuck). 1 x 2 x 4. Micro Parallels ground all over &... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 408 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS. INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made UNIVERSAL (holds in any direction on the Magnetic Chuck). 1 x 2 x 4. Micro Parallels ground all over &... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 409 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit
- Range or Size: 0.0197 to 3.94
- Measurement Scale / Units: Metric
from Flexbar Machine Corporation
MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS. INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made UNIVERSAL (holds in any direction on the Magnetic Chuck). 1 7/8 x 2 3/8 x 2. Large V Cap. 2 " Rnd.Small... [See More]
- Type: Gage Block
from Mahr Inc.
MarGage 411 Rectangular Gage Bolck Set made of Steel. [See More]
- Type: Gage Block; Gage Set or Tool Kit