Metric Masters and Setting Gages
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Measurement Scale / Units: English; Metric
- Range or Size: 0.0 to 64
- Type: Gage Block; Pin or Plug Gage; Ring Gage
- Steps / Increments: 1.00E-7
from Jergens, Inc.
Jergens Tapped Construction Balls are used as reference points for inspection applications in conjunction with Coordinate Measuring Machines to accurately measure the workpiece. Features, Benefits, & Product Specifications: Material: 8620 Steel. Heat Treat: Hardened RC 58-62. Close Tolerances:... [See More]
- Measurement Scale / Units: Metric
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0394 to 3.94
- Type: Gage Block; Gage Set or Tool Kit
from CoorsTek
CoorsTek, a leading global engineered ceramics manufacturer, offers a full line of precision measurement instruments for machine setup and calibration use. CeraCheck instruments are manufactured from durable aluminum oxide ceramic materials, a lightweight alternative to unwieldy granite and steel... [See More]
- Measurement Scale / Units: English; Metric
- Type: Gage Block
from Assembly Tool Specialists, Inc.
These gap and flushness square gages are sometimes referred to as male or female gages. The male gages are the gap gages and the female are the flushness gages. These gages are furnished as "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 0.1575
- Type: Gage Block
- Tolerance: "Reference Only" within +/- 10% tolerances and as "Serialized and Certified" within +/- 5% tolerances for ISO compliancy
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0394 to 3.94
- Type: Gage Block; Gage Set or Tool Kit
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 3.94
- Type: Gage Block; Gage Set or Tool Kit
from Mahr Inc.
Product features. Resistant to both impact and breakage. Virtually no warping of material if surfaces become scratched or edges damaged. Longer retention of wringing ability. Extremely durable, thus providing a long service life as well being highly robust compared to all other materials currently... [See More]
- Measurement Scale / Units: Metric
- Range or Size: 0.0197 to 3.94
- Type: Gage Block; Gage Set or Tool Kit