Steel - Stainless Squares

4 Results
Combination Squares -- MI-180-903 [MI-180-903 from Mitutoyo America Corporation]
from Reid Supply

Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . [See More]

  • Materials of Construction: Stainless Steel; Stainless Steel
  • Blade Length: 12
  • Square Type: Combination
  • Graduations: 32nds; 16ths; 1/8, 1/16, 1/32, 1/64 (4R)
12 in. Heavy Duty Professional Combination Square -- 8344442
from Princess Auto Limited

12 in. Heavy Duty Professional Combination Square [See More]

  • Materials of Construction: Stainless Steel
Combination Square -- E250
from Milwaukee Electric Tool Corporation

SQUARE HEAD, COMBINATION SQUARE TYPE. 12 INCH BLADE LENGTH. STAINLESS STEEL BLADE MATERIAL. 1/16 INCH, 32 INCH GRADUATION. TRUE BLUE[R] BRAND. NUMBER OF SCALE 1. FINISH MATTE. INCREMENT AT SCALE 1/16 INCH AT 1 INCH. SQUARENESS 0.001 [See More]

  • Materials of Construction: Stainless Steel
  • Blade Length: 12
  • Square Type: Combination
  • Graduations: 16ths
6 in. Pocket Combination Square -- 8344434
from Princess Auto Limited

6 in. Pocket Combination Square [See More]

  • Materials of Construction: Stainless Steel