Suspensions, Slurries, Pastes, Colloids Static Mixers

2 Results
Motionless Mixer -- ISG
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the adjacent... [See More]

  • Media: Liquids; Liquid with Suspended Solids
  • Type: Industrial; Laboratory
Motionless Mixer -- LPD & LLPD
from Charles Ross & Son Company

Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The elements are made of two inclined semi-elliptical plates opposite to each other. The mixing operation is based on the splitting and diverting of input streams. In turbulent... [See More]

  • Media: Liquids; Liquid with Suspended Solids
  • Applications / Industry: Sanitary Processing (optional feature)
  • Type: Industrial; Laboratory