Adhesives Processing Static Mixers

6 Results
Disposable Mixer for Quick Spray System -- Series 160AA
from Nordson EFD

Our Series 160AA low-pressure, air-assisted spray systems for two-component coatings produce consistent round spray patterns on irregular surfaces. Designed for use with conventional meter/mix equipment or our two-component cartridge systems, these mixers include a round air cap, which produces a... [See More]

  • Applications / Industry: Adhesives Processing
  • Media: Liquids
  • Type: Laboratory
Static Mixers -- Helical Mixers
from Cammda Corporation

These mixing nozzles are inexpensive, disposable motionless mixers that provide thorough, air-free blending of two-part thermosetting resin systems. They work equally well on dual cartridge systems and meter-mix-dispense machines. The materials do not meet until they enter the disposable mixer,... [See More]

  • Applications / Industry: Adhesives Processing; Paint / Coating Processing
  • Media: Liquids
  • Type: Industrial
Disposable Plastic High Flow Turbo (Square) Mixer -- Series 281N
from Nordson EFD

Shorter than comparable spiral mixers, Nordson EFD ’s square Turbo Mixers ™ allow users to get closer to their application while reducing adhesive waste. A patented design delivers more thorough, complete blending. It consists of alternating left- and right-hand elements with... [See More]

  • Applications / Industry: Adhesives Processing
  • Media: Liquids
  • Type: Laboratory
Disposable Plastic Tube Mixer -- Series 140
from Nordson EFD

Ideal for one-use fluid dispensing, Nordson EFD ’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 140 Disposable Plastic... [See More]

  • Applications / Industry: Adhesives Processing
  • Media: Liquids
  • Type: Laboratory
Disposable Square OptiMixer -- Series 480
from Nordson EFD

Optimizing mix performance in a 20% shorter length than comparable square mixers, the OptiMixer ™ allows users to get even closer to applications. Developed using proprietary flow simulation software, the OptiMixer ’s unique, patent-pending design includes material flow path and wedge... [See More]

  • Applications / Industry: Adhesives Processing
  • Media: Liquids
  • Type: Laboratory
Spiral Mixer -- Series 70
from Nordson EFD

Nordson EFD in-line metal mixers ’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify connection to... [See More]

  • Applications / Industry: Adhesives Processing
  • Media: Liquids
  • Type: Laboratory