Differential Channels Encoder and Resolver Signal Conditioners

1 Result
Quadrature Encoder PCI Board -- PCI-QUAD04
from Measurement Computing

PCI quadrature encoder board with four input channels, an interrupt controller, and one 24-bit counter. KEY HIGHLIGHTS. The PCI-QUAD04 quadrature encoder board provides input channels compatible with industry standard encoders and an interrupt controller for powerful interrupt management options. [See More]

  • Form Factor: PC Board
  • Differential Channels: Yes
  • Analog Channels: 4
  • DC Voltage: ±12 V