User Interface: None Encoder and Resolver Signal Conditioners

3 Results
Signal Converter
from Leine & Linde AB

Signal converter for frequency to. analogue and serial output. Tachometer functionality ±10 Vdc,. 0-20 mA or 4-20 mA analogue output or. optional RS232 / RS485 serial output. Input frequency range 0.1 Hz - 1 MHz. Compact housing for DIN rail mounting. For connection of incremental TTL,. HTL... [See More]

  • User Interface: None
  • Analog Channels: 1
  • Form Factor: Modular Bay or Slot System
  • Resolution: 14
Anti-Dither Module
from BEI Sensors

Controller seeing too many counts? Losing position in your control system? High vibration environment causing false counts? BEI's DIN rail mountable Anti- Dither module can help. By comparing the quadrature outputs on your encoder, the Anti-Dither Module can remove the unwanted part of the signal... [See More]

  • User Interface: None
  • Analog Channels: 3
  • Form Factor: DIN Rail
  • DC Voltage: 5 to 24 VDC
Fieldbus Converters for Linear and Rotary Encoder -- IF55
from Hymark/Kentucky Gauge

SSI linear & rotary encoder gateway. All typical encoder functions available. Position output. IP65 protection. Robust metal housing. DIN-rail snap-on installation possible. Special versions on request [See More]

  • User Interface: None
  • Network: Ethernet; DeviceNet; Profibus; CANopen, EtherCAT, Profinet IRT/RT
  • Inputs: Encoder Input