Individual Counterbore Counterbores
from Alvord-Polk, Inc.
Metric capscrew counterbore, high speed steel [See More]
- Product: Individual Counterbore
- Pilot Diameter: 0.138
- Units: Metric
- Counterbore Depth: 0.875
from DME Company
Counterbore [See More]
- Product: Individual Counterbore
- Diameter: 0.265 to 1.265
- Units: English or Fractional
- Pilot Diameter: 0.188 to 0.312
from Universal Cutting Tools, Inc.
Capscrew Counterbore - Straight Shank - High Speed Steel - 3-Flute [See More]
- Product: Individual Counterbore
- Diameter: 1.562
- Units: English or Fractional
- Pilot Diameter: 1.062
from KEO Cutters
Contact supplier for additional coating options [See More]
- Product: Individual Counterbore
- Diameter: 0.186 to 1.588
- Units: English or Fractional
- Pilot Diameter: 0.112 to 1.032
from Reid Supply
Counterbores, sometimes called spotfacers, create a flat-bottomed cavity at the top of an existing hole so that a bolt, nut, or other part is hidden beneath or sits flush with the top of the hole when installed into it. . 1120921 [See More]
- Product: Individual Counterbore
- OAL: 4.62
- Pilot Diameter: 0.154
- Shank: Straight
from Universal Cutting Tools, Inc.
Capscrew Counterbore - Taper Shank - High Speed Steel - 3-Flute [See More]
- Product: Individual Counterbore
- Diameter: 0.781
- Units: English or Fractional
- Pilot Diameter: 0.531
from Reid Supply
Counterbores, sometimes called spotfacers, create a flat-bottomed cavity at the top of an existing hole so that a bolt, nut, or other part is hidden beneath or sits flush with the top of the hole when installed into it. . BT-CS-11 [See More]
- Product: Individual Counterbore
- Minimum Cutting Diameter: 0.327
- Pilot Diameter: 0.205
- Shank: 0.313
from Universal Cutting Tools, Inc.
Metric Capscrew Counterbore - Straight Shank - High Speed Steel - 3-Flute [See More]
- Product: Individual Counterbore
- Diameter: 0.709
- Units: Metric
- Pilot Diameter: 0.433
from Reid Supply
Counterbores, sometimes called spotfacers, create a flat-bottomed cavity at the top of an existing hole so that a bolt, nut, or other part is hidden beneath or sits flush with the top of the hole when installed into it. . WEL-LGL-12-1 [See More]
- Product: Individual Counterbore
- Minimum Cutting Diameter: 0.594
- Pilot Diameter: 0.374
- Shank: 0.500
from Universal Cutting Tools, Inc.
Metric Capscrew Counterbore - Taper Shank - High Speed Steel - 3-Flute [See More]
- Product: Individual Counterbore
- Diameter: 0.709
- Units: Metric
- Pilot Diameter: 0.433