Moisture Barrier / Proof Shipping Containers and Shipping Cases

27 Results
309 Dry Box -- 00004
from Ameripack Corporation

Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 3.4
Bags - Moisture Barrier -- 60-107
from All-Spec Industries

The All-Spec 60-107 bag meets ESD/RFI/EMI/MVTR requirements of MIL-B-81705 Rev C Type 1 and EIA 583, Type 1. Ideal for use with surface-mount devices in tray packs, shipping tubes, and tape & reel. All-Spec 60-107 Features: Static dissipative non-sparking inner and outer layers. Amine free... [See More]

  • Features: Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
409 Dry Box -- 00273
from Ameripack Corporation

Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 4.1
Bags - Moisture Barrier -- 64-107
from All-Spec Industries

The All-Spec 64-107 Dri Shield Moisture Barrier Bag is designed for dry packing electronic devices. Features: 7 mil of static dissipative polyethylene and metallized polyester. Material meets or exceeds the MVTR and EMI/RFI/Static Shielding requirements for MIL-PRF-81705 Type I and EIA 583 Type I... [See More]

  • Features: Shielded; ESD; MoistureBarrier; MoistureResistant; StaticShield
  • Material: Plastic
  • Container Type: Bag
  • Length: 18
609 Dry Box -- 00523
from Ameripack Corporation

Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete. Rigid molded-in handle. ABS snap... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 6
613 Ultra Dry Case -- 01021
from Ameripack Corporation

Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 6.5
716 Ultra Dry Case -- 01521
from Ameripack Corporation

Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 7.1
821 Ultra Dry Case -- 3021
from Ameripack Corporation

Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 9.2
Ameripack Roto Molded Footlocker -- AP-472-FTLK-1-250
from Ameripack Corporation

This tough, virtually indestructible footlocker opens wide in seconds and holds tight under duress. This is the most versatile, secure and mobile footlocker in today's military. Two Heavy-Duty Wheels Makes Big Loads More Manageable. Soft-Grip Handles For Easy and Comfortable Lifting. Dual Removable... [See More]

  • Features: HeavyDuty; MoistureBarrier
  • Material: Steel
  • Container Type: ATA Case; Box; Carrying Case
  • Height: 17
Dry Box 1000 Series -- 1000
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Great for water-tight storage of: Pager, Car Keys, Film & Batteries, Business / Credit Cards, small wallets and small cell phones. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow,... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 1.38
Dry Box 2000 Series -- 2000
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Always water-tight to protect your: wallet, cell phones, standard glasses, MP3 Players, small digital cameras, passport, jewelry. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 1.62
Dry Box 2500 Series -- 2500
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Crushproof to guard your: small digital cameras, sport sunglasses, cell phones, PDA's, Minidisk players. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, and Clear [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 3.38
Dry Box 3000 Series -- 3000
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Water-tight for GPS, Cell Phone, Gameboy, satellite pocket mail units, and handheld PC protection. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 1.88
Dry Box 3500 Series -- 3500
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. A great "carry-all" case that is perfect for protecting GPS units, camera's, small video cameras. Tough ABS Construction. Optional Lanyard Available. Available in Black, Blue, Yellow, or Clear [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 4.75
Dry Box 5000 Series -- 5000
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. When your exposed to the elements, make sure your 35mm cameras, dive masks, video cameras, etc. are safe from harm. This case size is great for carrying firearms and building a first aid kit. Tough ABS Construction. Manual... [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 4.88
Dry Box 5500 Series -- 5500
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Rugged protection for your 35mm camera's, photography accessories, or CD storage. Also works great as a larger first aid kit. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 6.88
Dry Box 6000 Series -- 6000
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. OtterBox 6000 would make a great toolbox, function as document storage, video equipment, small laptops, a customized first aid kit. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 4.75
Dry Box 6500 Series -- 6500
from Ameripack Corporation

Waterproof, crushproof and they float. Protect valuables from the elements. Protect your tools with the 6500 Series Dry Box. Video cameras, documents, and CD storage are protected in the air-tight case. Tough ABS Construction. Manual PRV Valve. Available in Black and Yellow [See More]

  • Features: Shielded (optional feature); MoistureBarrier; MoistureResistant
  • Material: ABS; Plastic
  • Container Type: Carrying Case
  • Height: 6.75
Heavy Duty Thermoform ATA Shipping Case -- APBA-1212D
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1212M
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1616M
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1616S
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1814D
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1814M
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Heavy Duty Thermoform ATA Shipping Case -- APBA-1814S
from Ameripack Corporation

Ameripack's Heavy-duty Shipping Cases are designed and constructed to offer the ultimate in protection. Our shipping cases are rugged, light weight, and offer tremendous value for your shipping needs. These cases are formed from special tooling that add molded protective corner bumpers and stacking... [See More]

  • Features: HeavyDuty; MoistureBarrier; MoistureResistant
  • Material: Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
Roto Mold Case -- AP1010-1005
from Ameripack Corporation

Ameripack ’s watertight, AP1010-1005 Roto Mold Case, is available in a variety of colors and is offered with many custom features. With its 13 x 13 x 16.25 outside dimensions, this reliable Military-spec case is designed to have portability as well as toughness. Ameripack is internationally... [See More]

  • Features: MoistureBarrier; MoistureResistant
  • Material: Plastic; Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
  • Height: 16.25
Roto Mold Case -- AP2420-1004WH
from Ameripack Corporation

Ameripack is recognized worldwide for having the most durable, most innovative Rotationally Molded Shipping and Storage Containers. Ameripack offers the largest assortment of sizes available from any source. We will work closely with you to define, develop and provide the perfect solution to your... [See More]

  • Features: MoistureBarrier; MoistureResistant
  • Material: Plastic; Polyethylene (PE)
  • Container Type: ATA Case; Carrying Case
  • Height: 15