Spindle Speeder / Head Machining Heads and Multiple Spindle Heads
from DEPRAG, Inc.
Thread forming with maximum motor power. Seating torque less than driving torque. Thread forming instead of thread damaging. Simple integration. Smallest mounting dimensions. Our pneumatic screwdriver spindles SENSOMAT with mechanical clutch func- tion are particularly suitable for applica- tions... [See More]
- Configuration: Head/Speeder
- Operating Speed: 680 to 2500
- Drive: Motorized
- Torque: 3 to 44
from DEPRAG, Inc.
Flexible. Documentation features. High precision. The EC screwdriver spindle with brushless drive technology combined with the AST6 or AST11 screwdriver controller offers maximum flexibility and process control. The integrated torque and angle measurement system enables precise control of the screw... [See More]
- Configuration: Head/Speeder
- Operating Speed: 100 to 1500
- Drive: Motorized
- Torque: 0 to 7
from DEPRAG, Inc.
Top precision shut-off clutch. For small spaces. Long-life - robust. The particular strength of a MICROMAT / MINIMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 0.02 Nm to 180 Nm. In these ranges you can not only assemble screws but also... [See More]
- Configuration: Head/Speeder
- Operating Speed: 50 to 4200
- Drive: Motorized
- Torque: 0 to 1593
from DEPRAG, Inc.
Highly accurate shut-off clutch. For limited space. Durable. Robust. The particular strength of a MINIMAT control screwdriver in angle design is that it can carry out screw assemblies with torque ranges of 0.3 Nm to 67 Nm. In these ranges you can not only assemble screws but also adjust them. The... [See More]
- Configuration: Head/Speeder
- Operating Speed: 190 to 1500
- Drive: Motorized
- Torque: 3 to 593
from DEPRAG, Inc.
Top precision shut-off clutch. For small spaces. Long-life. Robust. The particular strength of a NANOMAT control screwdriver in straight design is that it can carry out screw assemblies with torque ranges of 8 Nmm to 300 Nmm. In these ranges you can not only assemble screws but also adjust them. [See More]
- Configuration: Head/Speeder
- Torque: 0 to 3
- Drive: Motorized
- Design Units: English; Metric
from DEPRAG, Inc.
The electric screwdriver with mechanical shut-off clutch. The solution where compressed air is not desired or there is no compressed air available. Robust - long life cycle. Highest shut-off accuracy. Brushless electric drive. Highest process reliability. Lowest maintenance requirements. The... [See More]
- Configuration: Head/Speeder
- Application: Screwing
- Drive: Motorized
- Operating Speed: 650 to 2000
from DEPRAG, Inc.
Flexible. Documentation features. High precision. Sensor control. The MINIMAT-EC-Servo screwdriver spindle in connection with the sequence controller AST30 enables free programming of the screw tightening process and features maxi- mum flexibility and processing reliability. Within the performance... [See More]
- Configuration: Head/Speeder
- Application: Screwing
- Drive: Motorized
- Operating Speed: 5 to 1500
from DEPRAG, Inc.
Powerful. Flexible. High precision. Full documentation capability. MINIMAT-EC-Servo screwdriver spindles in connection with the sequence controller AST40 allow free programming of the screw tightening process and offer maximum flexibility - accuracy and process control. Torque - speed - angle -... [See More]
- Configuration: Head/Speeder
- Application: Screwing
- Drive: Motorized
- Operating Speed: 20 to 1600
from DEPRAG, Inc.
From 0.02 - 180 Nm (3 in.oz. - 1594 in.lbs). The air-operated shut-off Screwdriver with integrated Function Control. Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech- nically sophisticated and economical way. The selection... [See More]
- Configuration: Head/Speeder
- Torque: 0 to 1593
- Drive: Motorized
- Design Units: English; Metric
from DEPRAG, Inc.
From 0.03 - 18 Nm (0.3 in.lbs - 159.3 in.lbs). Shut-off through current control – has integrated torque and angle control for the freely programmable screw assembly. Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech-... [See More]
- Configuration: Head/Speeder
- Torque: 0 to 159
- Drive: Motorized
- Design Units: English; Metric
from DEPRAG, Inc.
From 0.2 - 270 Nm (2 in.lbs - 2390 in.lbs). EC-electric Screwdriver – has integrated transducer - torque and angle control for the freely programmable screw assembly. Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech-... [See More]
- Configuration: Head/Speeder
- Torque: 2 to 2389
- Drive: Motorized
- Design Units: English; Metric
from DEPRAG, Inc.
From 0.3 - 5 Nm (3 in.lbs - 44 in.lbs). The air-operated Screwdriver with special clutch for applications where the driving torque is higher than the seating torque. Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech- nically... [See More]
- Configuration: Head/Speeder
- Torque: 3 to 44
- Drive: Motorized
- Design Units: English; Metric
from DEPRAG, Inc.
From 0.05 - 80 Nm (7 in.oz. - 708 in.lbs). The air-operated shut-off Screwdriver with integrated Transducer for Torque and Angle Measurement. Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech- nically sophisticated and... [See More]
- Configuration: Head/Speeder
- Torque: 0 to 708
- Drive: Motorized
- Design Units: English; Metric