Desktop / Module Magnetometers

5 Results
Vibrating Sample Magnetometer -- 8600 Series
from Lake Shore Cryotronics, Inc.

Advanced measurement performance. The 8600 Series VSM raises the bar for magnetometer performance and convenience. These VSMs combine high sensitivity (15 nemu), rapid measurement speed (10 ms/pt), and simple operation for more accurate measurements, faster. Convenient operation. The entire 8600... [See More]

  • Form Factor: Desktop / Module
Torque Magnetometer -- ET7
from MicroSense, LLC

MicroSense offers true torque magnetometers both as an option to the EV Vibrating Sample Magnetometer (VSM) systems and as a standalone system (ET7, ET9 and ET11 systems). ET system properties. The most typical configuration, the ET9, can reach fields up to 28 kOe at a sample space of 10 mm with the... [See More]

  • Form Factor: Desktop / Module
  • Measurement: Measures Direction
  • Technology: Torque
  • Measurement Range: ? to 2.40E10
Vibrating Sample Magnetometer -- EV11
from MicroSense, LLC

The EV11 Vibrating Sample Magnetometer can reach fields up to 31 kOe at a sample space of 5 mm and 27 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach a similarly high maximum field with competing VSM models, you need a superconducting magnet. [See More]

  • Form Factor: Desktop / Module
  • Measurement: Measures Direction (optional feature); Measures Magnitude
  • Technology: Magnetoresistive (optional feature); VSM
  • Axes: 1
Vibrating Sample Magnetometer -- EV7
from MicroSense, LLC

The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is... [See More]

  • Form Factor: Desktop / Module
  • Measurement: Measures Direction (optional feature); Measures Magnitude
  • Technology: Magnetoresistive (optional feature); VSM
  • Axes: 1
Vibrating Sample Magnetometer -- EV9
from MicroSense, LLC

The EV9 Vibrating Sample Magnetometer can reach fields up to 26 kOe at a sample space of 5 mm and 21.5 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach similar fields with VSMs made by other brands, you typically need a model with a much larger... [See More]

  • Form Factor: Desktop / Module
  • Measurement: Measures Direction (optional feature); Measures Magnitude
  • Technology: Magnetoresistive (optional feature); VSM
  • Axes: 1