Magnitude Measurement Magnetometers
from DigiKey
MODULE COMPASS HITACHI HM55B [See More]
- Measurement: Measures Direction; Measures Magnitude
- Axes: 2
- Output: Digital Serial
- Measurement Range: 1.80E6
from DigiKey
SENSOR HYBRID MAGN 3 AXIS 20-DIP [See More]
- Measurement: Measures Direction; Measures Magnitude
- Axes: 3
- Output: Analog
- Resolution: 40
from DigiKey
MAGNETOMETER RS232 [See More]
- Measurement: Measures Direction; Measures Magnitude
- Axes: 3
- Output: Digital Serial; RS-232
- Resolution: 67
from DigiKey
MAGNETOMETER RS232 W/CASE [See More]
- Measurement: Measures Direction; Measures Magnitude
- Axes: 3
- Output: Digital Serial; RS-232
- Resolution: 67
from MicroSense, LLC
The EV11 Vibrating Sample Magnetometer can reach fields up to 31 kOe at a sample space of 5 mm and 27 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach a similarly high maximum field with competing VSM models, you need a superconducting magnet. [See More]
- Measurement: Measures Direction (optional feature); Measures Magnitude
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1
from AlphaLab, Inc.
The Earth Magnetometer is used to map the earth's magnetic field. It shows the variation from place to place down to a resolution of .01 milligauss (= 1 nanotesla, or 1 gamma), which is about 1/500 percent of the earth's field strength. Because the earth's field fluctuates by typically 3-30... [See More]
- Measurement: Measures Direction; Measures Magnitude
- Output: 5 Digit Display
- Form Factor: Handheld
- Axes: 1
from MicroSense, LLC
The EV7 Vibrating Sample Magnetometer can reach fields up to 21.5 kOe at a sample space of 5 mm and fields above 17.5 kOe with the temperature chamber in place. The low field noise of less than 5 mOe RMS make this the most suitable electro-magnet VSM for low coercivity measurements but the system is... [See More]
- Measurement: Measures Direction (optional feature); Measures Magnitude
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1
from MicroSense, LLC
The EV9 Vibrating Sample Magnetometer can reach fields up to 26 kOe at a sample space of 5 mm and 21.5 kOe with the temperature chamber in place. That makes this the highest field VSM of this size. To reach similar fields with VSMs made by other brands, you typically need a model with a much larger... [See More]
- Measurement: Measures Direction (optional feature); Measures Magnitude
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1
from MicroSense, LLC
The Model 10 Mark II VSM is the state of the art in VSM magnetometers. Its sensitivity and accuracy surpasses all other commercial vector magnetometers. Its field range and resolution make it the ideal system both for high and low coercivity materials. The accuracy in the determination of the... [See More]
- Measurement: Measures Direction; Measures Magnitude
- Form Factor: Desktop / Module
- Technology: Magnetoresistive (optional feature); VSM
- Axes: 1