Cleaning / Spray Nozzles Vibratory Finishers and Mass Finishing Machines

3 Results
Vibratory Shaker -- Model 108S
from LS Industries

All steel cabinet lined with sound reducing insulation tubular steel frame. Pneumatically controlled lid for easy opening closing lid opens to allow loading from front or above Super heavy duty sealed shaft bearings with grease fittings Urethane liner is 100% replaceable Hinged access door for... [See More]

  • Features: Cabinet; Cleaning / Spray Nozzles
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Weight: 3000
Vibratory Shaker -- Model 54S
from LS Industries

Features: All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. Hinged access door for operator... [See More]

  • Features: Cabinet; Cleaning / Spray Nozzles
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Weight: 1500
Vibratory Shaker -- Model 72S
from LS Industries

Features: 4000# tumbling media capacity. All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening / closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. [See More]

  • Features: Cabinet; Cleaning / Spray Nozzles
  • Mounting: Floor
  • Type: Vibratory
  • Power Source: Electric Motor