Electric Motor / Vibrator Vibratory Finishers and Mass Finishing Machines

7 Results
Vibratory Shaker -- Model 108S
from LS Industries

All steel cabinet lined with sound reducing insulation tubular steel frame. Pneumatically controlled lid for easy opening closing lid opens to allow loading from front or above Super heavy duty sealed shaft bearings with grease fittings Urethane liner is 100% replaceable Hinged access door for... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Weight: 3000
Vibratory Shaker -- Model 15S
from LS Industries

Features: All steel cabinet construction. Steel frame and tub. Tub capacity 15 cu. ft. Replaceable urethane tub liner and ends. High density urethane liner with expanded metal backing [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Volume: 15
Vibratory Shaker -- Model 20S
from LS Industries

Features: All steel cabinet construction. Steel frame and tub. Tub capacity 20 cu. ft. Replaceable urethane tub liner and ends. High density urethane liner with expanded. metal backing. 2" diameter shaft with fixed counter balance weight [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Volume: 20
Vibratory Shaker -- Model 4S
from LS Industries

Replaceable urethane tub liner extends the life of the shaker for years of service. Standard units have a heavy-duty wash and drain tray eliminating the need for a solvent work station. A cold finished steel main shaft and sealed bearings provide trouble free operation and superior life. The... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Industry Applications: Automotive or Paint; Clean / Surface Prep
Vibratory Shaker -- Model 54S
from LS Industries

Features: All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. Hinged access door for operator... [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Part Capacity - Weight: 1500
Vibratory Shaker -- Model 72S
from LS Industries

Features: 4000# tumbling media capacity. All steel cabinet lined with sound reducing insulation. Pneumatically controlled lid for easy opening / closing. Lid opens to allow loading from front or above. Super heavy duty sealed shaft bearings with grease fittings. Urethane liner is 100% replaceable. [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Industry Applications: Automotive or Paint; Clean / Surface Prep
Vibratory Shaker -- Model 7S
from LS Industries

Features: Counterbalance weight. Superior bearing life. Shock assist lid for easy operator opening / closings. Solvent pump. Built in solvent tray. Attached wash/drain/dry station. 1/2" urethane liner is 100% replaceable [See More]

  • Power Source: Electric Motor
  • Mounting: Floor
  • Type: Vibratory
  • Industry Applications: Automotive or Paint; Clean / Surface Prep