Fuel Cells Fuel Cell and Solar Test Equipment

9 Results
Electrical Test -- ELECTRICAL TEST BENCH FOR PEM FUEL CELLS STACK ASSEMBLY
from Marposs Corp

DESCRIPTION. The OCV Test Bench is designed and conceived to carry out performance tests on fuel cell stacks. It consists in letting the DUT off (no external load is connected to its busbar), but feeding it with reactants: hydrogen at the anode side, air at the cathode side. In this conditions, the... [See More]

  • Products Tested: FuelCells
  • Test / Technique: Performance or Functional Test
  • Form: Test Station or System
Electrical Test -- PEM FUEL CELL STACK ASSEMBLY MODULE HIGH VOLTAGE TEST
from Marposs Corp

DESCRIPTION. Single station HV test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading. Principle of measurement: Insulation resistance and Dielectric strength (using High Voltage supply), by way of a Hipot tester. The bench provides a single... [See More]

  • Products Tested: FuelCells
  • Test / Technique: Performance or Functional Test
  • Form: Test Station or System
End Of Line -- END OF LINE TEST BENCH FOR SOLID OXIDE FUEL CELLS STACK ASSEMBLY
from Marposs Corp

DESCRIPTION. The machine provides one station assembled on aluminium profile frames, covered by removable panels. It is mainly composed of a furnace, which main body slides horizontally in order to manually enclose the stack to be tested. Automatic closing (by pneumatic or electrical devices) is... [See More]

  • Products Tested: FuelCells
  • Test / Technique: Performance or Functional Test
  • Form: Test Station or System
Functional Test -- PEM FUEL CELL STACK ASSEMBLY MODULE EMPTYING & FILLING TESTING
from Marposs Corp

DESCRIPTION. Double station Emptying/Filling test for PEMFC SAM (Stack Assembly Module), Single Stack and Two Single Stacks, with manual loading/unloading (a console provided by the customer allows the integration of the DUT with the test bench). Principle of measurement: bubble detection through... [See More]

  • Products Tested: FuelCells
  • Test / Technique: Performance or Functional Test
  • Form: Test Station or System
FC Impedance Measurement System -- KFM2150 165-01A
from Kikusui America, Inc.

The KFM2150 system is a fuel cell impedance measurement system configured with an FC impedance meter KFM2150 and an electronic load PLZ-4W series. Combination of KFM2150 and PLZ-4WA series (0V input type) supports impedance measurement for single cell of fuel cell. In addition to impedance... [See More]

  • Products Tested: FuelCells
  • Functions / Module Types: Electronic Load or Load Bank; Monitor or Meter; DataAcq
  • Form: Handheld or Portable Tester
  • Test / Technique: Impedance; I-V or Tafel Measurements
Fuel Cell Performance Testing Equipment
from CHINO Works America Inc.

These testing equipment are for the fields of performance/evaluation tests of fuel cells, and are applicable to from fundamental research such as element research, material research and single-cell/module research to practical application test. CHINO offers total coordination from designing and... [See More]

  • Products Tested: FuelCells; Material or Component Testing
  • Functions / Module Types: Controller; GasSupply; MoistureControl; Temperature Control / Oven; Electronic Load or Load Bank; Monitor or Meter; DataAcq
  • Form: Test Station or System
  • Test / Technique: Endurance or Life; Performance or Functional Test; Resistance or Conductance
FC Impedance Meter -- KFM2030
from Kikusui America, Inc.

The impedance meter KFM2030 is intended to enable the impedance characteristics of a fuel cell to be measured easily through the use of the AC impedance measurement method. Using the application software that comes with it, the meter can obtain impedance values at different frequencies by means of... [See More]

  • Products Tested: FuelCells
  • Functions / Module Types: Monitor or Meter
  • Form: CabinetRack
  • Test / Technique: Impedance; I-V or Tafel Measurements
Short Stack Type Fuel Cell Evaluation Test Equipment
from CHINO Works America Inc.

The equipment is PEFC type short stack evaluation test equipment consisted of gas supply line, moisturizing line, cooling line, cell performance line and safety line. [See More]

  • Products Tested: FuelCells
  • Functions / Module Types: Controller; GasSupply; MoistureControl; Electronic Load or Load Bank; Monitor or Meter; DataAcq
  • Form: Test Station or System
  • Test / Technique: Performance or Functional Test; I-V or Tafel Measurements; Resistance or Conductance (optional feature)
FC Scanner -- KFM2151
from Kikusui America, Inc.

FC Scanner KFM2151 is a 32ch scanner that meets the needs of monitoring each cell while assessing the stack fuel cell. It is capable of up to 160ch in a parallel connection so that the scanner is compatible with various sizes of stacks. In order to remove the burden of connecting the lines, the... [See More]

  • Products Tested: FuelCells
  • Functions / Module Types: Monitor or Meter
  • Form: CabinetRack
  • Test / Technique: Impedance