Multiple Nozzles / Wheels Pressure Washers
2 Results
Rotaball Stainless Steel Rotating-Ball Tank Washer -- Rotaball
from Chemdet, Inc.
from Chemdet, Inc.
The Perfect Low-Volume Rotating Spray Ball. No Ball Bearings: Reduced Contamination. Minimal Moving Parts: Lower Maintenance Costs. Controlled Rotation Speed: Consistent Cleaning Pattern. Powerful Jets: Reduced Cleaning Time. Applications. The Rotaball tank washer is a compact, rotating-ball... [See More]
- Features: Multiple Nozzles / Blast Wheels
- Nozzles / Wheels: 1
- Water Flow: 2880
- Operation: Cleaning / Surface Preparation; Open Top and Special Tank Washer Applications
Thick-Wall Sprayball Tank Washer -- Sprayball
from Chemdet, Inc.
from Chemdet, Inc.
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking... [See More]
- Features: Multiple Nozzles / Blast Wheels
- Nozzles / Wheels: 1
- Water Flow: 6000
- Operation: Cleaning / Surface Preparation; Large Vessels