Rotary Nozzle Pressure Washers

19 Results
Fury Stainless Steel Self-Powered Tank Washer -- Fury 404
from Chemdet, Inc.

The Perfect Tank Cleaning Tool. Unique Open Design: Hygienic and Self Cleaning. Piston Driven: Low Maintenance and Service Costs. Turbine and Gear Free: Particle Tolerant. Resistant To Hydraulic Shock: No Special Startup Equipment Needed. No Lubrication Required: Contaminant Free. Versatile and... [See More]

  • Features: Rotary Nozzle
  • Nozzles / Wheels: 1
  • Water Flow: 2700
  • Operation: Cleaning / Surface Preparation; Food Grade Tanks
Barrel Cleaning System -- HD Barrel Blaster Series
from Gamajet, part of the Alfa Laval Group

The new HD Barrel Blaster combines high performance impingement with dramatically increased durabilitythat provides a service life 3 times longer than the best existing cleaning machine. The fluid-driven HD Barrel Blaster requires no external power supply and features the same impingement cleaning... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 180 to 480
  • Water Pressure: 100 to 1000
  • Nozzles / Wheels: 2
Turbodisc Drum & Barrel Washer -- Turbodisc 75/360
from Chemdet, Inc.

The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality. Made of high grade stainless steel, it can be used with a... [See More]

  • Features: Rotary Nozzle
  • Operation: Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
  • Nozzles / Wheels: 1
  • Machine Mounting: Portable Machine
Bung Hole Down Barrel Cleaning Machine -- Bipod Series
from Gamajet, part of the Alfa Laval Group

For Barrel Cleaning Bung Hole Down. Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement of Gamajet GentleJET, HD... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Power Source: Electric Motor
  • Nozzles / Wheels: 2 to 4
  • Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Compact Fluid-Driven Rotary Tank Cleaning Machine -- V Series
from Gamajet, part of the Alfa Laval Group

The new Gamajet V ’s compact size readily passes through a 3 inch opening, making it ideal for cleaning small tanks, vats and vessels. Gamajet V offers the cleaning power and flexibility you need. It surpasses spray balls, water blasting, boil outs, manual hose, and scraping and chipping.The... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 402 to 2520
  • Water Pressure: 50 to 1200
  • Nozzles / Wheels: 3
Compact Small and Mid-Sized Tank Cleaning Machine -- IX Series
from Gamajet, part of the Alfa Laval Group

A quantum leap in tank cleaner durability, efficiency, and price, the Gamajet IX is a totally new tank cleaning system. The Gamajet IX offers compact cleaning for small and mid-sized tanks with fewer parts, and a highly durable design, providing superior performance at an affordable price, making it... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 180 to 1800
  • Water Pressure: 50 to 1000
  • Nozzles / Wheels: 2
Completely Customized Individually Quoted Mobile CIP Cleaning System -- OMNI MCIP
from Gamajet, part of the Alfa Laval Group

When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Power Source: Electric Motor
  • Nozzles / Wheels: 2 to 4
  • Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Custom Engineered Barrel Cleaning Machine -- GentleJET Series
from Gamajet, part of the Alfa Laval Group

Tough on Tartrates, Gentle on Barrels. (Patent Pending). Gamajet has custom engineered a barrel cleaning machine that obtains the optimal impact without damaging the barrel's toast. This low pressure machine utilizes Gamajet's proven rotary impingement technology to gently scrub the tartrates and... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 360
  • Water Pressure: 60
  • Nozzles / Wheels: 2
E-Z7 Barrel Blaster -- VII Series
from Gamajet, part of the Alfa Laval Group

The Gamajet E-Z7 is a small, powerful unit ideal for cleaning all types of barrels, drums and small vessels. It eliminates extensive handling by offeringone-step, one-insertion cleaning. The E-Z7 can deliver fast “as new ” cleaning in less than two minutes, and works especially well in... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 120 to 480
  • Water Pressure: 50 to 1500
  • Nozzles / Wheels: 3
Fluid-Driven Rotary Rinser -- Intrepid Series
from Gamajet, part of the Alfa Laval Group

The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at 60 psi... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 300 to 1500
  • Water Pressure: 10 to 80
  • Nozzles / Wheels: 2
Fluid-Driven Tank Cleaner -- EZ-8 Series
from Gamajet, part of the Alfa Laval Group

The Lightest, Most Powerful, Large Tank Cleaner. The GAMAJET EZ-8, also known as the GAMAJET VIII, provides the same flow as traditional, larger tank cleaners, but this new unit is lighter, shorter, and narrower for much easier entry and maneuverability and offers unparalleled ease of handling in a... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1500 to 7800
  • Water Pressure: 20 to 1000
  • Nozzles / Wheels: 2
Fluid-Driven Tank Cleaning Machine -- X Series
from Gamajet, part of the Alfa Laval Group

The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply to clean any... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 900 to 4800
  • Water Pressure: 20 to 300
  • Nozzles / Wheels: 2
Fuel Tank Rotary Cleaning Machine -- AlphaFP Series
from Gamajet, part of the Alfa Laval Group

Clean Fuel Starts with Clean Tanks. With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1200
  • Water Pressure: 50 to 60
  • Nozzles / Wheels: 2
Germ and Bacteria Permanent Impingement Tank Cleaner -- Aseptic-1 Series
from Gamajet, part of the Alfa Laval Group

The revolutionary, new fluid-driven Gamajet Aseptic-1 is designed for permanent installation and to provide true germ and bacteria-free cleaning to meet the demands of the dairy, beverage, food, pharmaceutical and personal care products industries. The design of the Aseptic-1 completely eliminates... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1200 to 4200
  • Water Pressure: 20 to 80
  • Nozzles / Wheels: 2
Handheld Flexible Barrel Cleaning System -- All In One Flex Series
from Gamajet, part of the Alfa Laval Group

Clean From the Top and Never Turn Another Barrel. Now you can clean your barrels in place without the need to move them. The Gamajet All-In-One FLEX is the perfect way to clean your barrels without moving or unstacking them. Incorporating a specially designed Gamajet All-In-One, flexible vacuum... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Power Source: Electric Motor
  • Nozzles / Wheels: 2
  • Operation: Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Hydraulically Driven Rotary Tank Cleaning Machine -- IV Series
from Gamajet, part of the Alfa Laval Group

Our largest automated tank cleaner, the Gamajet IV “GT ” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT ” is a hydraulically driven rotary tank cleaning machine that revolves 360... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1800 to 19200
  • Water Pressure: 20 to 700
  • Nozzles / Wheels: 2 to 3
Outdoor Portable Tank Cleaning System -- Gobyjet Series
from Gamajet, part of the Alfa Laval Group

Use a Gamajet to clean, any time and anywhere with this diesel powered high pressure pump system. The Gamajet GobyJET is a portable system capable of powering a variety of Gamajet cleaning machines for any outdoor tank cleaning application, from oilfields, to lift stations. Every Gamajet machine is... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1200 to 9000
  • Water Pressure: 140 to 300
  • Nozzles / Wheels: 2 to 4
Sanitary Impingement Tank Cleaner -- PowerFLEX Series
from Gamajet, part of the Alfa Laval Group

The Gamajet PowerFLEX was specifically engineered to offer the most efficient and effective cleaning available for vessels with capacities of 5,000 to 25,000 gallons. In the past, small, high pressure tank cleaning machines or large, bulky low pressure machines were the only options for such tanks. [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 1200 to 7200
  • Water Pressure: 30 to 500
  • Nozzles / Wheels: 2
Sanitary Rotary Impingement Cleaner -- NanoJET Series
from Gamajet, part of the Alfa Laval Group

The NanoJet is a revolutionary rotary impingement cleaner, small enough to fit through a 2 ” tri-clover inlet connection. This machine is capable of both portable and permanent installation. The NanoJet's sanitary design makes it ideal for cleaning small tanks with sanitary requirements such... [See More]

  • Features: Hot Water; Cold Water; Rotary Nozzle
  • Water Flow: 300 to 1800
  • Water Pressure: 20 to 300
  • Nozzles / Wheels: 2 to 4