Battery Powered UV Sensors

2 Results
Accumulated UV Meter -- UIT-250
from Ushio America, Inc.

The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user ’s standpoint. These compact UV meters are used to manage the intensity of a range of instruments,... [See More]

  • Display Type: Numeric
  • Features: Battery Powered
Handheld Light and UVA Meter -- HHUVA1
from OMEGA Engineering, Inc.

Display: 31/2 digit LCD with a maximum reading of 1999. Low Battery Indication: An icon is displayed when the battery voltage drops below the operating level. Battery Life: 300 Hrs. typical use. Operating Environment: 0 to 50C (32 to 122F), <70% relative humidity. Storage Temperature: -20 to 60C... [See More]

  • Wavelength Range: 320 to 400
  • Power Range: 0.1999 to 19.99
  • Accuracy: 4
  • Weight: 0.1786